ON Semiconductor MC14504BF Product Overview
The ON Semiconductor MC14504BF is a high-performance CMOS Hex Level Shifter designed for interfacing TTL logic levels to CMOS logic levels. This integrated circuit is essential in applications where TTL and CMOS devices need to communicate or when CMOS levels require up-shifting to be compatible with TTL levels.
Key Features
- Logic Type: Hex Level Shifter
- Voltage - Supply: Designed to operate over a broad range of supply voltages from 3V to 18V, providing versatility in various applications.
- Logic Level Conversion: Converts TTL logic levels to CMOS logic levels efficiently.
- Output Current: The device can sink or source up to 10mA at 18V, which is sufficient for driving CMOS loads.
- Propagation Delay: Features a fast propagation delay, minimizing the communication lag between TTL and CMOS components.
- Mounting Type: Available in a surface-mount package, making it suitable for modern, high-density PCB designs.
- Operating Temperature: The MC14504BF is designed to operate within a temperature range of -55°C to +125°C, ensuring reliability across diverse environmental conditions.
Applications
The MC14504BF is versatile and can be used in a wide range of applications, including:
- Logic level translation for microcontrollers
- Interfacing TTL logic to CMOS circuits in mixed-voltage systems
- Signal gating and buffering in digital communication systems
- Up-shifting logic signals for compatibility with higher voltage systems
Reliability and Quality
ON Semiconductor is known for producing high-quality, reliable components. The MC14504BF is manufactured with this same commitment to performance and dependability, ensuring it meets the stringent requirements of industrial and commercial applications. With its robust design and ON Semiconductor's rigorous testing, this level shifter is built to deliver consistent performance over its lifetime.
Conclusion
The ON Semiconductor MC14504BF is an excellent choice for designers who require a reliable solution for translating TTL logic levels to CMOS levels. Its wide voltage range, high current capability, and fast propagation delay make it suitable for high-performance applications across various industries.