EN
  • EN
  • DE

MAX5408EEE+

Part No MAX5408EEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL AUDIO 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Taper Logarithmic
Configuration Potentiometer
Number of Circuits 2
Number of Taps 32
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 3.6 V
Features Mute, Zero-Cross Sense
Tolerance ±30%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 1000
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 003107-MAX5408EEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX5408EEE+ CAD Model

Description

Maxim Integrated MAX5408EEE+ Digital Potentiometer

The Maxim Integrated MAX5408EEE+ is a high-performance, nonvolatile digital potentiometer that offers a compact and precise solution for adjusting and controlling voltage and current in a wide range of electronic applications. This digital potentiometer is designed to provide an ideal interface for microprocessor-controlled resistive dividers, making it a perfect choice for applications that require digital control of analog signals.

At the heart of the MAX5408EEE+ is a 256-position, linear-taper digital potentiometer that allows for fine adjustment of resistance. It operates from a single +2.7V to +5.5V supply, making it versatile for use in both portable and fixed power supply designs. The device features an SPI™-compatible serial interface, which means it can be easily controlled by a wide variety of microcontrollers and microprocessors.

The MAX5408EEE+ comes in a compact 16-pin QSOP package, ensuring a minimal footprint on the circuit board. This digital potentiometer is designed with an integrated EEPROM, which allows the device to remember the last position before power-down, ensuring consistent performance across power cycles. This feature is particularly useful in applications where the potentiometer setting must be maintained even after the device is turned off.

With its robust design, the MAX5408EEE+ is capable of handling a wide temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Additionally, the device boasts excellent end-to-end resistance tolerance and low temperature coefficient, ensuring high precision and stability over its entire operating range.

Applications for the MAX5408EEE+ are diverse, ranging from volume control in audio systems, to fine-tuning sensors, to adjusting LCD screen brightness, and more. Its digital interface provides a programmable and repeatable setting that can be easily adjusted via software, offering a modern alternative to mechanical potentiometers.

Overall, the Maxim Integrated MAX5408EEE+ digital potentiometer is a reliable and efficient solution for designers seeking a high-quality, electronically controllable potentiometer for their next project.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0793 $54.4758
14+ $7.4497 $104.2958
21+ $7.2169 $151.5549
29+ $6.9841 $202.5389
38+ $6.7513 $256.5494
50+ $6.0529 $302.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess