Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series 4000B
Package Tube
Product Status Obsolete
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 3V ~ 18V
Independent Circuits 1
Delay Time - Propagation 50ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MC14099
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926083-MC14099BCPG
Ultra Librarian 3D Model Ultra Librarian MC14099BCPG CAD Model

Description

ON Semiconductor MC14099BCPG

The ON Semiconductor MC14099BCPG is a versatile and robust integrated circuit that serves as an 8-bit shift register with serial input and parallel output. This high-performance component is designed to provide a reliable solution for a wide range of digital applications, particularly where interface between the serial and parallel information is required.

Constructed with CMOS technology, the MC14099BCPG offers the advantages of high noise immunity and low power consumption, making it an ideal choice for battery-operated devices and applications that demand energy efficiency. Its operating voltage ranges from 3 V to 18 V, which provides a flexible power supply option suitable for various electronic systems.

The device features a static shift register operation, which means that its state is maintained until it is explicitly changed by the user. This characteristic is crucial for applications that require data retention without constant clocking, such as holding display information or storing control bits.

One of the key attributes of the MC14099BCPG is its tri-state output control. This allows for the direct driving of data lines or bus-structured systems, offering a high degree of control and flexibility when integrating the component into a wider digital system. The tri-state outputs also enable multiple registers to be connected in parallel, allowing for easy expansion of the data bus width without significant complexity.

The packaging of the MC14099BCPG is a 16-pin DIP (Dual In-line Package), which is widely used and easily integrated into standard breadboards and socket connectors. This package type is well-suited for prototyping and educational purposes, as well as for commercial production.

In summary, the ON Semiconductor MC14099BCPG is a highly reliable and functional 8-bit shift register that offers excellent performance in digital circuit applications. Its CMOS construction, broad voltage range, static operation, tri-state outputs, and convenient DIP packaging make it a versatile choice for designers and engineers looking to implement serial-to-parallel data conversion in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC OCTAL D-TYPE LATCH 20-DIP
Lowest to $6.8125
ECAD model for TPIC6B273N
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
ECAD model for 74LS373P-E
Nexperia USA Inc.
IC INTERFACE 20BIT BUS 56TSSOP / D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16841DGGY
Texas Instruments
IC PWR OCT D LATCH 20-DIP
Lowest to $4.9932
ECAD model for TPIC6273N
Texas Instruments
IC TRANSP LATCH OCT D 3ST 20-DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
ECAD model for SN74HC563N
Texas Instruments
IC OCT TRANSP LATCH INV 20-DIP
Need more? Email Us
ECAD model for CD74ACT373E
Texas Instruments
IC OCTAL D-TYPE LATCH 20-SOIC
Lowest to $7.0910
ECAD model for TPIC6273DW
Texas Instruments
Eight Power DMOS-Transistor Outputs of 150-mA Continuous Current | IC PWR OCT D LATCH 20-SOIC
Lowest to $2.2120
ECAD model for TPIC6B273DWG4
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
ECAD model for 74FCT162373ATPVG

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention