EN
  • EN
  • DE

SN74HC563N

Part No SN74HC563N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC TRANSP LATCH OCT D 3ST 20-DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74HC
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 23ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74HC563
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74HC563NE4-ND,SN74HC563NG4,296-11837-5,SN74HC563NE4,SN74HC563NG4-ND,-SN74HC563N-NDR
Standard Package 20
Win Source Part Number 1040373-SN74HC563N
Ultra Librarian 3D Model Ultra Librarian SN74HC563N CAD Model

Description

Product Overview: SN74HC563N

The SN74HC563N is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular chip belongs to the 74HC series and is designed to offer the functionality of an octal transparent D-type latch with 3-state outputs.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State Outputs
  • Number of Pins: 20-Pin PDIP (Plastic Dual-In-Line Package)
  • Operating Voltage: 2V to 6V
  • High-Current Outputs: Drive up to 15 LSTTL Loads
  • Low Power Consumption: Typical ICC is only 80µA
  • Propagation Delay Time: Fast propagation delays, typically 13ns at 5V
  • Temperature Range: Operable in a wide temperature range from -40°C to 85°C

Product Applications

The SN74HC563N is used in a variety of electronic applications due to its ability to store data temporarily and control the flow of data in digital systems. It is particularly useful in the following applications:

  • Memory storage devices
  • Data buffering
  • Input/output port expansion
  • System control applications

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the SN74HC563N is no exception. This device has been rigorously tested to meet stringent industry specifications, ensuring consistent performance and durability for your critical applications.

Technical Support and Resources

Comprehensive technical support is available for the SN74HC563N, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to aid in the integration and use of this IC in their projects.

Whether you're designing a new system or upgrading an existing one, the SN74HC563N from Texas Instruments is a reliable choice for your digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess