ON Semiconductor MC10H350M: A Robust ECL to TTL Translator
The MC10H350M is a high-performance, monolithic ECL (Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translator fabricated by ON Semiconductor. This device is designed to address the need for interfacing ECL circuitry with standard TTL logic levels in digital systems. The MC10H350M is an essential component for systems that require high-speed operation and where signal integrity is critical.
Key Features
- High-Speed Performance: The MC10H350M is optimized for high-speed operation, making it suitable for applications requiring fast data transmission and processing.
- Power Supply: It operates from a single 5V power supply, ensuring compatibility with standard TTL power levels and simplifying power management in mixed-logic systems.
- Logic Level Translation: This device effectively translates ECL logic levels to TTL output levels, allowing seamless communication between different logic families.
- Temperature Range: The MC10H350M is designed to operate over a wide temperature range, making it reliable in various environmental conditions.
Applications
The ON Semiconductor MC10H350M is ideal for a range of applications, including:
- High-speed data communications
- Signal routing
- Digital signal processing
- Computing systems requiring high-speed logic level conversion
Product Specifications
The MC10H350M comes in a compact package and features the following specifications:
- Supply Voltage (Vcc): 5V ±10%
- Input High Voltage (Vih): 1500 mV minimum
- Input Low Voltage (Vil): 1000 mV maximum
- Output High Voltage (Voh): 2.4V minimum
- Output Low Voltage (Vol): 0.5V maximum
- Propagation Delay: Specified for fast throughput
ON Semiconductor's MC10H350M is a reliable and efficient solution for system designers looking to bridge ECL and TTL logic. Its high-speed performance and robust design ensure that it can meet the demands of modern digital systems, providing a seamless and dependable translation from ECL to TTL levels.