EN
  • EN
  • DE

MC10H136FNG

Part No MC10H136FNG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER UNIV HEX HS 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 250MHz
Trigger Type Positive Edge
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 207806-MC10H136FNG
Ultra Librarian 3D Model Ultra Librarian MC10H136FNG CAD Model

Description

The MC10H136FNG is a high-performance, triple-line receiver designed and manufactured by ON Semiconductor, a pioneer in energy-efficient innovations. This integrated circuit is a critical component in digital systems, where it serves to receive and translate low-level differential signals to the levels required for interfacing with standard digital logic families.

Key Features

  • High-Speed Performance: The MC10H136FNG is optimized for high-speed operation, making it suitable for applications that require rapid data transmission and processing.
  • Differential Line Receiver: It is designed to work with differential input signals, providing excellent noise immunity and signal integrity, which is vital for maintaining the integrity of data in noisy environments.
  • MECL 10K Compatible: The device is compatible with MECL 10K logic levels, ensuring seamless integration with existing MECL systems and components.
  • Multiple Power Supply Options: It can be powered by a range of supply voltages, offering flexibility in system design and compatibility with various logic families.
  • Pb-Free and RoHS Compliant: The MC10H136FNG is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.
  • Temperature Range: This device is operational over a broad temperature range, making it suitable for industrial applications that may experience extreme temperature conditions.

Applications

The MC10H136FNG is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Data communication systems
  • High-speed signal processing
  • Instrumentation
  • Networking equipment
  • Computer systems

Package and Quality Assurance

The MC10H136FNG comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and robustness. ON Semiconductor ensures quality and performance by subjecting all of its products to rigorous testing and quality control procedures.

For designers and engineers looking for a reliable triple-line receiver that can handle high-speed digital signals with precision, the MC10H136FNG from ON Semiconductor is an excellent choice. Its robust feature set and compatibility with MECL 10K logic levels make it a versatile component for a wide range of high-performance applications.

You May Also Be Interested in

ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4029 $72.0145
10+ $11.8180 $118.1800
16+ $11.4484 $183.1744
21+ $11.0799 $232.6779
27+ $10.7103 $289.1781
37+ $9.6027 $355.2999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess