EN
  • EN
  • DE

STM8AL3146TCY

Part No STM8AL3146TCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP / STM8 Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Product Status Not For New Designs
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 30
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 22x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM8
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,500
Win Source Part Number 1322770-STM8AL3146TCY
Ultra Librarian 3D Model Ultra Librarian STM8AL3146TCY CAD Model

Description

Product Overview: STM8AL3146TCY from STMicroelectronics

The STM8AL3146TCY is a sophisticated microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MCU is part of the STM8AL series, which stands out for its robust design and advanced features tailored for automotive and industrial applications.

Key Features:

  • Core: The STM8AL3146TCY is built around the high-performance STM8A core operating at a frequency of up to 16 MHz. It is designed to deliver the perfect balance between processing power and energy efficiency, making it ideal for a wide range of demanding applications.
  • Memory: It comes with 32 Kbytes of Flash program memory, along with 1 Kbyte of data EEPROM. This ample storage allows for complex program algorithms and data storage without the need for external memory components.
  • I/O Ports: This MCU offers a rich set of I/O options, including 29 multifunctional I/O pins that support various interface standards, ensuring versatility in system design and connectivity.
  • Advanced Peripherals: The STM8AL3146TCY includes advanced peripherals such as multiple 16-bit timers, an advanced control timer, a 10-bit analog-to-digital converter (ADC), and communication interfaces like SPI, I2C, and UART, which are crucial for automotive and industrial control systems.
  • Robustness: Engineered with robustness in mind, the STM8AL3146TCY operates within a wide temperature range from -40°C to 85°C and includes features such as low voltage reset, watchdog timer, and clock security system, which contribute to the overall system reliability.
  • Package: The product is available in a compact QFN-32 package that minimizes the PCB footprint and is suitable for space-constrained applications.

Applications:

The STM8AL3146TCY is designed to meet the stringent requirements of the automotive industry but is equally suited for industrial control systems, home appliances, and power management systems. Its combination of processing power, memory capacity, and robust peripheral set makes it a versatile choice for engineers looking to develop sophisticated and reliable products.

Conclusion:

With its high integration, performance, and reliability, the STM8AL3146TCY from STMicroelectronics represents a powerful solution for developers in need of an MCU that can handle complex tasks while withstanding the rigors of harsh operating environments. Whether for automotive or industrial use, the STM8AL3146TCY is a testament to STMicroelectronics' commitment to providing advanced electronic components that drive innovation and efficiency.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess