EN
  • EN
  • DE

MC10H121FNR2

Part No MC10H121FNR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC OR/AND INVERTER GATE 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND/OR/INVERT Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Single-Ended
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 124601-MC10H121FNR2
Ultra Librarian 3D Model Ultra Librarian MC10H121FNR2 CAD Model

Description

ON Semiconductor MC10H121FNR2 Product Overview

The ON Semiconductor MC10H121FNR2 is a high-performance, ECL Triple Line Receiver designed to offer exceptional signal integrity in demanding environments. This integrated circuit is part of ON Semiconductor's 10H series of high-speed logic gates and is crafted to interface with systems requiring differential input structures, making it an ideal choice for telecommunications, computing, and industrial applications where signal precision is paramount.

Key Features

  • High-Speed ECL Logic: The MC10H121FNR2 operates using emitter-coupled logic, providing rapid switching times and high bandwidth capabilities, essential for high-speed digital systems.
  • Triple Line Receiver: This IC integrates three independent line receivers, each capable of translating ECL logic levels to levels that are compatible with other logic families, enhancing versatility in system design.
  • Differential Inputs: Featuring differential inputs, the device is less susceptible to common-mode noise, thus ensuring signal integrity even in electrically noisy environments.
  • MECL 10K-Compatible: The receiver is compatible with MECL 10K logic standards, allowing for seamless integration into existing MECL 10K logic systems or for upgrading legacy systems.
  • Temperature Range: The MC10H121FNR2 is designed to operate over a wide temperature range, making it suitable for industrial applications subject to extreme conditions.

Applications

The versatility of the MC10H121FNR2 makes it suitable for a variety of applications, including:

  • High-speed data communication systems
  • Telecommunications interfaces
  • Data acquisition and signal processing
  • Instrumentation and test equipment
  • Computer motherboard and logic board interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10H121FNR2 is no exception. Manufactured with precision, it meets stringent quality standards to ensure reliable performance under various conditions. The device's robust design ensures longevity and consistent operation, contributing to system stability and reducing maintenance costs over time.

Overall, the ON Semiconductor MC10H121FNR2 is a reliable and efficient solution for systems requiring high-speed, noise-immune signal processing. Its triple line receiver configuration and compatibility with MECL 10K logic make it a versatile component for a wide range of high-performance applications.

You May Also Be Interested in

ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2421 $58.3578
44+ $2.6600 $117.0400
68+ $2.5768 $175.2224
93+ $2.4936 $231.9048
120+ $2.4105 $289.2600
161+ $2.1610 $347.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess