EN
  • EN
  • DE

MC10H116FN

Part No MC10H116FN
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Triple Line Receiver | IC LINE RCVR TRIPLE ECL 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Receiver
Number of Drivers/Receivers 0/3
Supply Voltage (V) 4.94V ~ 5.46V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H116
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Win Source Part Number 1217240-MC10H116FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H116FN CAD Model

Description

The MC10H116FN is a versatile and high-performance triple line receiver designed and manufactured by ON Semiconductor. This integrated circuit is specifically engineered for applications that require the translation of ECL (Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels. The device is part of ON Semiconductor's 10H series of logic devices, which are known for their speed and reliability.

Key Features

  • High-Speed Operation: The MC10H116FN is capable of handling fast signal transitions, making it suitable for high-speed data communication and processing applications.
  • Triple Line Receivers: It contains three independent line receivers, allowing for the simultaneous processing of multiple signals.
  • ECL to TTL Translation: This device effectively converts ECL logic levels to TTL logic levels, ensuring compatibility between different logic families within a system.
  • Power Supply: The MC10H116FN operates with a standard ECL power supply voltage of -5.2V.
  • Temperature Range: It is designed to function over a broad temperature range, making it suitable for industrial applications.

Applications

The MC10H116FN is ideal for use in a variety of applications, including but not limited to:

  • Data transmission systems
  • Digital signal processing
  • High-speed logic translation circuits
  • Instrumentation
  • Communication infrastructure

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10H116FN is no exception. The device is manufactured under stringent quality control standards, ensuring high reliability and performance consistency. It is available in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides robust physical protection and excellent thermal characteristics for the integrated circuit.

Conclusion

With its ability to provide high-speed ECL to TTL translation, the MC10H116FN from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient solution to interface between different logic families. Its robust packaging and wide operating temperature range make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess