EN
  • EN
  • DE

MAX14724EWP+T

Part No MAX14724EWP+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Multiplex ±2.5V Common-Mode Signals in Tiny Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 50 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 4
Number of Circuits 1
Number of Pins 20
Resistance 3 Ω
RoHS Compliant
Win Source Part Number 1074911-MAX14724EWP+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14724EWP+T CAD Model

Description

Maxim Integrated MAX14724EWP+T Overview

The MAX14724EWP+T from Maxim Integrated is a versatile, high-performance power management integrated circuit (PMIC) designed to provide a comprehensive power solution for portable and wearable devices. This compact, efficient IC is ideal for applications requiring multiple power rails with strict space constraints.

Key Features

  • Versatile Power Management: The MAX14724EWP+T integrates multiple regulators, making it a one-stop solution for powering various components within a system.
  • High Efficiency: With its high-efficiency buck-boost regulators, the device ensures extended battery life, which is crucial for portable and wearable applications.
  • Small Footprint: The compact WLP package (Wafer-Level Package) is designed to occupy minimal board space, which is essential for space-constrained applications.
  • Programmable Output: The output voltages are programmable via an I2C interface, allowing for dynamic voltage scaling to meet the needs of different system states.
  • Integrated Battery Charger: The device includes an integrated battery charger with smart power-path management, ensuring efficient charging and power delivery to the system.

Applications

The MAX14724EWP+T is suitable for a wide range of applications, particularly where space is at a premium and power efficiency is crucial. These applications include:

  • Wearable devices such as smartwatches and fitness trackers
  • Portable medical devices
  • Smart clothing and accessories
  • Wireless sensors and IoT devices

Technical Specifications

The MAX14724EWP+T operates over a wide input voltage range and provides multiple output voltages that are essential for modern electronic devices. It is designed to be highly robust, with built-in protection features such as over-voltage, under-voltage, and thermal shutdown to ensure reliable operation under various conditions.

Product Quality and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX14724EWP+T is no exception and comes with the support and expertise of Maxim Integrated's technical team. Whether you're designing a new product or looking to enhance an existing one, the MAX14724EWP+T provides a solid foundation for your power management needs.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4869 $59.4083
17+ $6.9635 $118.3795
26+ $6.7464 $175.4064
36+ $6.5292 $235.0512
46+ $6.3109 $290.3014
62+ $5.6583 $350.8146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,141 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess