EN
  • EN
  • DE

MC10H109FN

Part No MC10H109FN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC 4-5 INPUT OR/NOR DUAL 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 2
Number of Inputs 9 Input (4, 5)
Schmitt Trigger Input No
Output Type Differential
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 130114-MC10H109FN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H109FN CAD Model

Description

ON Semiconductor MC10H109FN: A Versatile Triple Line Receiver

The MC10H109FN is a high-performance triple line receiver designed to address the stringent requirements of communication and data processing applications. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this integrated circuit is part of the MC10 series, renowned for its reliability and efficiency in high-speed logic operations.

Key Features

  • High-Speed Performance: The MC10H109FN is optimized for superb speed performance, making it suitable for applications that require rapid data transmission and processing.
  • Triple Line Receiver: This device integrates three independent line receivers, each capable of converting PECL (Positive Emitter-Coupled Logic) levels to standard TTL (Transistor-Transistor Logic) outputs. This feature allows for multiple data channels to be processed simultaneously, enhancing overall system throughput.
  • Power Supply: The MC10H109FN operates on a single 5V power supply, a standard voltage level that is compatible with a wide range of digital systems and simplifies power management within complex circuits.
  • Differential PECL Inputs: Differential inputs provide improved noise immunity and allow for longer cable runs, which is critical in maintaining signal integrity in high-speed data environments.
  • Temperature Range: This device is designed to function effectively over a broad temperature range, ensuring reliable operation in various environmental conditions.

Applications

The MC10H109FN is ideally suited for a variety of high-speed applications, including:

  • Data communication systems
  • Signal processing units
  • Networking equipment
  • Computer systems
  • Instrumentation

Package and Quality

Enclosed in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, the MC10H109FN is designed for surface mount technology, which allows for efficient assembly and space-saving on printed circuit boards. ON Semiconductor's commitment to quality ensures that each device meets rigorous industry standards for performance and reliability.

With its combination of speed, integration, and quality, the MC10H109FN from ON Semiconductor is an excellent choice for designers looking to enhance the capabilities of their high-speed digital systems.

You May Also Be Interested in

NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2596 $58.7496
63+ $1.8540 $116.8020
97+ $1.7962 $174.2314
133+ $1.7382 $231.1806
172+ $1.6802 $288.9944
231+ $1.5064 $347.9784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess