ON Semiconductor MC10H101MG: A Versatile Triple Line Receiver
The MC10H101MG from ON Semiconductor is a high-performance triple line receiver designed for applications requiring ultra-fast and accurate data reception. This integrated circuit is a member of the 10H series of high-speed logic gates, which are fabricated using ON Semiconductor's advanced silicon-gate, metal oxide semiconductor (MOS) technology. The MC10H101MG is specifically tailored to translate differential input signals into TTL (Transistor-Transistor Logic) output levels.
The device features three separate line receivers, each capable of translating ECL (Emitter-Coupled Logic) level signals into TTL-compatible outputs. This makes it an ideal choice for interfacing between systems operating at different logic levels, such as between high-speed computing devices and peripheral hardware. The MC10H101MG boasts a typical propagation delay of only 1.5 ns, ensuring that data is transferred with minimal latency, which is crucial for high-speed digital systems.
Enclosed in a 16-lead SOIC (Small Outline Integrated Circuit) surface-mount package, the MC10H101MG is designed for compactness and ease of integration into a wide range of electronic systems. The package is characterized by a wide operating temperature range of -55°C to +125°C, making it suitable for use in environments with extreme temperature conditions.
Key features of the MC10H101MG include:
- Triple line receivers with ECL-to-TTL translation
- Fast propagation delay: 1.5 ns typical
- Power supply voltage range of -4.94V to -5.46V
- Input sensitivity of 150 mV over a ±1V input signal range
- Temperature range: -55°C to +125°C
- 16-lead SOIC package for surface-mount applications
With its robust design and high-speed capabilities, the MC10H101MG is an excellent choice for critical communication and data processing applications, including high-speed modems, networking equipment, and signal conversion systems. Its reliability and performance make it a go-to component for engineers looking to bridge different logic families without compromising on speed or signal integrity.
The MC10H101MG from ON Semiconductor exemplifies the company's commitment to providing high-quality, high-performance integrated circuits for the electronics industry. Whether you're designing a new system or upgrading an existing one, this triple line receiver is engineered to meet the rigorous demands of today's fast-paced, high-tech environments.