EN
  • EN
  • DE
  • IT

AT32UC3A364S-D

Part No AT32UC3A364S-D
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214373-AT32UC3A364S-D
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT32UC3A364S-D CAD Model

Description

Microchip Technology AT32UC3A364S-D Microcontroller

The Microchip Technology AT32UC3A364S-D is a high-performance, 32-bit AVR microcontroller that is designed to offer an optimal balance between processing power, features, and cost-effectiveness. This microcontroller is part of the AVR32 UC3 series, which is renowned for its high data throughput and real-time control capabilities. The AT32UC3A364S-D is particularly suitable for applications that require substantial computational performance along with low power consumption.

At the heart of the AT32UC3A364S-D is a 32-bit AVR32 UC core running at a maximum frequency of 66 MHz. This core is capable of executing instructions at 1.3 DMIPS/MHz, providing the efficiency needed for complex algorithms and signal processing tasks. The device comes with 64KB of internal SRAM and 512KB of embedded Flash memory, providing ample space for application code and data storage.

Connectivity is a strong suit of the AT32UC3A364S-D, featuring a rich set of peripherals. It includes USB 2.0 with on-the-go (OTG) capabilities, allowing the microcontroller to act as either a host or a device. This makes it an excellent choice for portable and connected devices. Additionally, it offers a full complement of serial communication interfaces, including USART, SPI, and TWI (I2C), ensuring easy integration with a wide range of peripheral devices.

To support complex control tasks, the AT32UC3A364S-D is equipped with multiple 16-bit timers, PWM channels, and a 10-bit ADC with up to 16 channels. These features make it an excellent option for industrial control systems, robotics, and other applications requiring precise timing and analog-to-digital conversion.

The microcontroller also emphasizes safety and reliability, with features like a watchdog timer, brown-out detector, and a full set of supervisory functions. The AT32UC3A364S-D is available in a QFP144 packaging, ensuring compatibility with standard PCB manufacturing processes.

In summary, the Microchip Technology AT32UC3A364S-D microcontroller is a powerful and versatile component that provides a high level of integration for embedded system designers looking to create sophisticated, power-efficient applications in a range of industries.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Molex, LLC
Need more? Email Us
Conexant Systems
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us
Anachip Corp
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess