ON Semiconductor MC10H101FNG Overview
The ON Semiconductor MC10H101FNG is a high-performance, quad 2-input NAND gate designed for use in systems that require fast switching capabilities and robust performance. This integrated circuit is part of ON Semiconductor's MC10 series, which is renowned for its high-speed ECL logic family. The device is fabricated with a MOSAIC V process which ensures a reliable and efficient performance.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- High Speed: Propagation delay time of typically 1.0 ns
- Power Supply: Designed to operate with a power supply voltage of -4.2V to -5.7V
- Temperature Range: Fully operational over the industrial temperature range of -40°C to +85°C
- Package: Available in a 20-lead PLCC (Plastic Leaded Chip Carrier) package
- Process: Built using MOSAIC V technology
Applications
The MC10H101FNG is ideal for applications that demand high-speed logic operations. It is commonly used in:
- High-speed networking and telecommunication systems
- Signal processing applications
- Computer systems and data paths
- Instrumentation and control systems
- Automated test equipment (ATE)
Reliability and Quality
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC10H101FNG is built to these standards, ensuring that it performs to specifications in the most demanding conditions. Its robust design and manufacturing process make it a reliable choice for critical applications where failure is not an option.
Easy Integration
The MC10H101FNG's PLCC package is designed for easy integration into a variety of circuit boards. Its standardized footprint allows for straightforward soldering and replacement, making it a convenient and user-friendly component for design engineers.
In summary, the MC10H101FNG from ON Semiconductor is a versatile and high-speed logic gate that offers reliable performance for a wide range of electronic applications. Its advanced technology and ease of use make it an excellent choice for designers looking to implement fast and efficient logic operations in their systems.