Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 10EP
Package Tube
Product Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number MC10EP32
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634494-MC10EP32DT
Ultra Librarian 3D Model Ultra Librarian MC10EP32DT CAD Model

Description

The ON Semiconductor MC10EP32DT is a high-performance, low-power monolithic ECL (Emitter Coupled Logic) differential data D flip-flop. As a crucial component in digital circuits, this flip-flop is designed to provide fast and accurate edge-triggered data storage and transfer, making it an ideal choice for high-speed applications that demand quick response times and precise data handling.

Key Features

  • High-Speed Operation: The MC10EP32DT is capable of toggling at frequencies up to 3.2 GHz, which makes it suitable for high-speed computing, telecommunication, and signal processing applications.
  • Differential ECL Inputs and Outputs: Differential inputs and outputs ensure reduced noise and improved signal integrity, which is essential for maintaining the fidelity of high-speed signals.
  • PECL Mode Operation: The device can also operate in Positive Emitter Coupled Logic (PECL) mode, providing versatility for interfacing with different logic families.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC10EP32DT consumes minimal power, which helps to reduce the overall power requirements of the system.
  • Extended Temperature Range: The device is operational over an extended temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • 5V Power Supply: The MC10EP32DT operates with a 5V power supply, which is standard in many digital systems, simplifying the power design.

Applications

The ON Semiconductor MC10EP32DT is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Precision clock distribution systems
  • High-frequency signal gating
  • Serial-to-parallel and parallel-to-serial data conversion

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC10EP32DT is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and consistent performance in demanding applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT4020MT
Texas Instruments
4-BIT SYNCHRONOUS BINARY CONTERS
Lowest to $0.9117
ECAD model for SN74LV161ADG4
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ECAD model for 74HC161D-Q100J
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT163E
Texas Instruments
Need more? Email Us
ECAD model for SN74ALS160
Texas Instruments
4-BIT BINARY COUNTERS
Lowest to $1.6168
ECAD model for CY74FCT163CTQCTG4
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
ECAD model for HEF4020BT,652
ON Semiconductor
12-Stage Binary Ripple Counter
Lowest to $0.9079
ECAD model for MC74AC4040DR2
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention