EN
  • EN
  • DE

SNJ54163J

Part No SNJ54163J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54163 SYNCHRONOUS 4-BIT COUNTERS / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SNJ54163
Standard Package 20 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1018486-SNJ54163J
Ultra Librarian 3D Model Ultra Librarian SNJ54163J CAD Model

Description

The SNJ54163J is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its reliability and precision. This particular model is part of the 5400 series, which is known for its robustness and versatility in a wide range of electronic applications. The SNJ54163J is a synchronous 4-bit binary counter, a fundamental component used in digital electronics for counting purposes.

Key Features

  • Synchronous Operation: The counter advances on the clock's rising edge, ensuring precise timing and synchronization with other system components.
  • Binary Counter: It counts in binary from 0 to 15, making it suitable for digital systems that require binary counting sequences.
  • Multiple Counting Modes: The SNJ54163J can be used in several modes, including binary count mode and other user-defined count sequences, thanks to its versatile design.
  • Clear Function: The integrated clear function allows for the counter to be reset to zero, which is essential for initializing counting operations.
  • Output Capability: The device provides standard TTL outputs that can drive up to 10 LS-TTL loads, ensuring compatibility with a range of digital logic families.

Applications

The SNJ54163J is a versatile component that can be employed in various applications across the technology sector. Its primary uses include:

  • Counting sequences in digital timers and clocks
  • Frequency division in communication systems
  • Program counters in microprocessors and computing systems
  • Digital event counters in instrumentation and measurement devices
  • Address counters in memory devices and storage systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SNJ54163J is no exception, providing reliable performance even under challenging conditions. It is designed to operate over a broad temperature range, making it suitable for military and aerospace applications where extreme temperatures are common.

Conclusion

In summary, the SNJ54163J from Texas Instruments is an essential component for designers and engineers looking for a reliable and precise binary counter. Its robust design and versatile features make it an ideal choice for a multitude of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess