EN
  • EN
  • DE

SN74GTLP2034ZQLR

Part No SN74GTLP2034ZQLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC TXRX ADJ EDGE 8BIT 56BGA / LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver IC 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74GTLP
Product Status Obsolete
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15V ~ 3.45V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74GTLP
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256235-SN74GTLP2034ZQLR
Ultra Librarian 3D Model Ultra Librarian SN74GTLP2034ZQLR CAD Model

Description

Product Overview: SN74GTLP2034ZQLR

The SN74GTLP2034ZQLR is a high-performance, low-voltage translating transceiver from Texas Instruments designed to facilitate bidirectional communication between devices operating at different voltage levels. This product is part of the GTLP (Gunning Transceiver Logic Plus) family, known for its advanced features that cater to the needs of modern electronic systems.

Key Features:

  • Voltage Level Translation: The SN74GTLP2034ZQLR is capable of translating signals between two different voltage domains, with support for 3.3V LVTTL/LVCMOS levels on the A side and 5V TTL/CMOS levels on the B side, enabling seamless integration of devices operating at these voltages.
  • Bidirectional Data Flow: This transceiver allows for bidirectional data transmission, with each channel configurable as either an input or output, providing flexibility in interfacing different system components.
  • High-Speed Performance: With its GTLP technology, the device ensures fast data transfer rates, making it suitable for high-speed interconnects in computing and telecom applications.
  • Flow-Through Pinout: The SN74GTLP2034ZQLR features a flow-through pinout that simplifies PCB layout by allowing direct connections between devices with minimal signal skew.
  • Low Power Consumption: Designed for power-sensitive applications, this transceiver maintains low power dissipation, contributing to the overall energy efficiency of the system.

Applications:

The SN74GTLP2034ZQLR is ideal for use in a variety of electronic systems, including:

  • Servers and workstations
  • Telecommunications equipment
  • Networking hardware
  • Data storage devices
  • Industrial control systems

Package and Quality:

Enclosed in a compact 56-lead BGA (Ball Grid Array) package, the SN74GTLP2034ZQLR ensures a minimal footprint on the PCB while offering robust connectivity options. Additionally, Texas Instruments adheres to stringent quality standards, ensuring that each component delivers reliable performance and longevity in a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess