EN
  • EN
  • DE

PCE85133AUG/DAZ

Part No PCE85133AUG/DAZ
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 320 SEGMENT DIE / LCD Driver Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Display Type LCD
Configuration 320 Segment
Interface I2C
Digits or Characters 20 Characters, 40 Characters, 320 Elements
Current - Supply 22 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number PCE85133
Standard Package 28,600
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346119-PCE85133AUG/DAZ
Ultra Librarian 3D Model Ultra Librarian PCE85133AUG/DAZ CAD Model

Description

The NXP PCE85133AUG/DAZ is a state-of-the-art microcontroller that offers a perfect blend of power, performance, and energy efficiency, designed to meet the rigorous demands of modern embedded systems. This advanced microcontroller is part of the NXP's PCE series, which is renowned for its robust architecture, versatile features, and broad applicability across various industries including automotive, industrial control, and the Internet of Things (IoT).

At the heart of the PCE85133AUG/DAZ is a high-performance core that is capable of executing complex instructions with remarkable speed and precision. This core is supported by a rich set of peripherals that enable a wide range of functionalities such as connectivity, user interface, and real-time control. The integration of these features makes this microcontroller an ideal choice for applications requiring sophisticated control algorithms and connectivity options.

The microcontroller comes equipped with a generous amount of memory, including both flash and RAM, which allows for the storage and execution of extensive codebases and the processing of large datasets without compromising on performance. The PCE85133AUG/DAZ also features advanced security protocols to ensure the integrity and confidentiality of data, making it suitable for applications where security is a paramount concern.

Connectivity is another strong suit of the PCE85133AUG/DAZ, with support for multiple communication interfaces that enable the microcontroller to interface with other devices and networks effortlessly. Whether it's through SPI, I2C, UART, or other protocols, this microcontroller ensures seamless data exchange and interoperability.

Furthermore, the NXP PCE85133AUG/DAZ is designed with power efficiency in mind, making it an excellent choice for battery-powered or energy-sensitive applications. Its advanced power management features allow for the fine-tuning of power consumption, thus extending the operational lifetime of the end product.

Overall, the NXP PCE85133AUG/DAZ is a highly capable microcontroller that delivers exceptional performance, comprehensive features, and outstanding flexibility, making it an ideal choice for a wide range of applications that require a reliable and efficient computing platform.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess