EN
  • EN
  • DE

MC10ELT28D

Part No MC10ELT28D
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATER TTLPECL/PECLTTL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 10ELT
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL, TTL
Output Signal TTL, PECL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10ELT28
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634462-MC10ELT28D
Ultra Librarian 3D Model Ultra Librarian MC10ELT28D CAD Model

Description

ON Semiconductor MC10ELT28D: A Versatile Differential PECL to TTL Translator

The MC10ELT28D is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is a differential PECL (Positive Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translator, crafted to provide seamless integration between systems operating on different voltage logic levels. The MC10ELT28D is engineered to meet the high-performance requirements of communication infrastructure, computing, and data transmission applications.

Constructed with ON Semiconductor's advanced bipolar technology, the MC10ELT28D offers a robust solution for high-speed signal conversion. It features a differential PECL input structure that accepts a broad range of input levels, making it highly versatile for interfacing with various PECL devices. The output side delivers TTL-compatible voltage levels, allowing for direct connection to TTL-based components without the need for additional interfacing hardware.

The MC10ELT28D operates over a wide voltage range, typically from 4.2V to 5.5V, which ensures compatibility with standard TTL power supply levels. This flexibility makes it an ideal choice for mixed-voltage systems where both PECL and TTL devices coexist. Additionally, the translator boasts a minimal propagation delay, which is crucial for maintaining signal integrity and timing accuracy in high-speed digital circuits.

Key features of the MC10ELT28D include:

  • Differential PECL inputs compatible with standard PECL voltage levels
  • TTL-compatible outputs for direct interfacing with TTL logic
  • Wide operating voltage range for increased system compatibility
  • Low propagation delay for high-speed operation
  • Available in a compact SOIC-8 package for space-saving PCB designs

ON Semiconductor's MC10ELT28D is available in the industry-standard SOIC-8 package, which is well-suited for space-constrained applications. Its pin configuration is optimized for easy PCB layout and routing, further simplifying the design process. With its advanced features and reliable performance, the MC10ELT28D is an excellent choice for designers looking to bridge PECL and TTL logic domains in their next-generation electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9016 $62.3112
16+ $7.3039 $116.8624
25+ $7.0757 $176.8925
34+ $6.8475 $232.8150
44+ $6.6192 $291.2448
59+ $5.9344 $350.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess