EN
  • EN
  • DE

MC10EL32DTR2G

Part No MC10EL32DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X2 5V ECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1072928-MC10EL32DTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EL32DTR2G CAD Model

Description

ON Semiconductor MC10EL32DTR2G: High-Performance Differential ECL Clock Generator

The ON Semiconductor MC10EL32DTR2G is a cutting-edge differential ECL (Emitter Coupled Logic) clock generator that is designed to deliver high-speed performance for advanced digital systems. This device is particularly well-suited for applications that require precise timing and synchronization, such as high-speed communication systems, data processing units, and sophisticated instrumentation.

At the heart of the MC10EL32DTR2G is a differential PECL (Positive Emitter Coupled Logic) to ECL translator, which ensures a seamless interface with PECL logic levels while providing the high-speed performance of ECL technology. This feature is critical for systems that operate with mixed voltage levels, allowing for flexibility and ease of integration in complex electronic designs.

The device operates with a wide voltage supply range, typically from -4.2V to -5.7V, which provides designers with the flexibility to use it in various power environments. The MC10EL32DTR2G is capable of handling clock frequencies up to 5 GHz, making it an excellent choice for high-frequency applications that demand low skew and minimal jitter.

Featuring a D flip-flop with reset functionality, the MC10EL32DTR2G ensures that the output can be synchronized to a system reference signal, which is essential for maintaining timing accuracy across multiple devices within a system. The reset function allows for the synchronization of system startup and facilitates error recovery by resetting the clock distribution network.

ON Semiconductor has packaged the MC10EL32DTR2G in a space-efficient TSSOP-8 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications while also providing excellent thermal performance. The device's surface-mount design makes it suitable for automated assembly processes, thereby reducing manufacturing costs and time-to-market for products incorporating this advanced clock generator.

In summary, the ON Semiconductor MC10EL32DTR2G is a high-performance, versatile clock generator that provides the speed, precision, and reliability required for today's demanding digital applications. Its differential ECL output, wide voltage range, and high-frequency capabilities make it an indispensable component for designers looking to push the boundaries of electronic performance.

You May Also Be Interested in

Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess