ON Semiconductor MC10EL11DR Differential Driver
The MC10EL11DR from ON Semiconductor is a high-performance differential driver designed for use in systems requiring ultra-fast rise and fall times at frequencies up to 5 GHz. This component is part of ON Semiconductor's 10EL series, which is renowned for its high-speed ECL logic family. The MC10EL11DR is particularly suitable for applications that demand low power consumption and high data rates, making it an ideal choice for telecommunications, data communications, and test equipment.
Key Features:
- High-Speed Performance: The device features a maximum frequency of 5 GHz, with typical propagation delays as low as 175 ps, ensuring rapid signal processing for high-speed applications.
- Differential Design: The differential inputs and outputs provide improved noise immunity and allow for the use of standard ECL differential signaling, which is crucial for maintaining signal integrity over longer distances.
- Power Efficiency: With a typical supply current of just 26 mA, the MC10EL11DR is optimized for low power consumption without sacrificing performance.
- Temperature Range: This driver is operational over a full industrial temperature range of -40°C to +85°C, ensuring reliability in a variety of harsh environments.
- PECL Mode Compatibility: The device can also be used in Positive Emitter Coupled Logic (PECL) mode for added design flexibility.
Applications:
- High-speed data transmission systems
- Telecommunications and networking equipment
- Automated test equipment (ATE)
- Pulse and signal generators
Technical Specifications:
- Voltage Supply: -4.2V to -5.7V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 8-SOIC (0.154", 3.90mm Width)
The MC10EL11DR is available in an 8-pin SOIC package, which is suitable for surface mount technology (SMT) and is compatible with most PCB design standards. Its robust design and high-speed capabilities make it a versatile component for designers looking to enhance the performance of their digital systems.