Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY58027
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MICMICSY58027UMG,2156-SY58027UMG,576-1384
Standard Package 60
Win Source Part Number 1022750-SY58027UMG
Ultra Librarian 3D Model Ultra Librarian SY58027UMG CAD Model

Description

Introducing the SY58027UMG – A Precision Edge Differential Receiver from Microchip Technology

Microchip Technology's SY58027UMG is a state-of-the-art differential receiver designed to deliver high-performance signal conditioning in a variety of digital systems. As a key component in communication and data processing applications, the SY58027UMG ensures signal integrity by providing precise edge detection and signal conditioning for differential input signals.

Key Features:

  • High-Speed Performance: The SY58027UMG is capable of handling data rates up to 2.5 Gbps, making it suitable for high-speed data transmission requirements.
  • Differential Inputs: It features 100 kΩ internal input termination resistors and accepts differential input signals, such as LVPECL, CML, or LVDS, ensuring compatibility with a wide range of signal standards.
  • Signal Conditioning: With its precision edge detection, the device ensures that the integrity of the signal is maintained, reducing jitter and improving the quality of the received signals.
  • Power Efficiency: The SY58027UMG operates within a supply voltage range of 2.5V to 3.3V, optimizing power consumption for energy-sensitive applications.
  • Fail-Safe Input: The receiver incorporates fail-safe input structures that prevent device oscillation if the inputs are left open, undriven, or terminated but with no signal present.

Applications:

The SY58027UMG is versatile and can be used in various high-speed data systems, including:

  • Data Centers
  • Telecommunications Equipment
  • Networking Hardware
  • Storage Area Networks
  • Test and Measurement Devices

Package and Reliability:

Encased in a compact 16-pin MLF® package, the SY58027UMG offers a space-saving solution for systems where board real estate is at a premium. Additionally, it is characterized for operation over the full industrial temperature range (-40°C to +85°C), ensuring reliability and performance under extreme conditions.

Microchip Technology's commitment to quality is evident in the SY58027UMG, which is designed to meet the rigorous demands of modern high-speed digital environments. With its combination of speed, power efficiency, and signal integrity, the SY58027UMG stands out as an essential component for any application requiring precise signal reception and processing.

You May Also Be Interested in

Pericom
3.3V Fast CMOS Buffer/Clock Driver
Lowest to $5.3561
ECAD model for PI49FCT3805H
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $24.8911
ECAD model for LMK01010ISQE
Micrel
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER
Need more? Email Us
ECAD model for SY89311UMITR
Integrated Circuit Systems
LOW SKEW, 1-TO-2 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $28.2380
ECAD model for ICS8302AMLFT
Micrel
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION
Need more? Email Us
ECAD model for SY58011UMITR
Micrel
4.25Gbps Precision CML Buffer with Internal Termination and Fail Safe Input
Lowest to $13.9588
ECAD model for SY58603UMG
Micrel
2.5V, 2GHz (3.2 Gbps) Ultra-Precision, Differential 1:2 LVDS Fanout Buffer with Internal Termination and Fail Safe Input
Lowest to $8.8637
ECAD model for SY89835UMG
Integrated Circuit Systems
LOW SKEW, 1-TO-4, MULTIPLEXED DIFFERENTIAL/LVCMOS-TO-LVCMOS/LVTTL FANOUT BUFFER
Lowest to $5.6846
ECAD model for ICS8305AGILFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention