EN
  • EN
  • DE

SY100EP210UTG

Part No SY100EP210UTG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5V/3.3V DUAL 1:5 DIFFERENTIAL LVECL/LVPECL/HSTL CLOCK DRIVER | IC CLK BUFFER 1:5 3GHZ 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Fanout Buffer (Distribution)
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 3GHz
Supply Voltage (V) 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number SY100EP210
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1262865-SY100EP210UTG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP210UTG CAD Model

Description

Microchip Technology's SY100EP210UTG: A High-Speed 3.3V 1:5 Differential ECL/PECL/HSTL Clock Driver

The SY100EP210UTG from Microchip Technology is a versatile and high-performance clock driver designed for precision timing applications. This component is part of Microchip's extensive range of clock management solutions, engineered to meet the demanding requirements of high-speed data communication systems.

The device operates from a 3.3V supply, making it suitable for systems that require low-voltage power supply while maintaining high-speed operation. The SY100EP210UTG is capable of distributing a single differential input to five differential outputs, ensuring signal integrity through minimal skew and pulse width distortion. This feature is particularly beneficial in synchronized systems like servers, routers, and base stations where precise timing is critical.

The clock driver supports various logic standards, including ECL (Emitter-Coupled Logic), PECL (Positive Emitter-Coupled Logic), and HSTL (High-Speed Transceiver Logic). This flexibility allows for seamless integration into a wide array of system designs without the need for additional level shifting or logic conversion components. The SY100EP210UTG's ability to interface with multiple logic families simplifies design and reduces the overall component count, leading to more compact and cost-effective system layouts.

With a maximum frequency exceeding 3GHz, the SY100EP210UTG is tailored for high-speed applications, delivering fast rise and fall times that enhance the performance of data transmission and clock distribution networks. The device's internal design ensures low skew between outputs, which is essential for maintaining data coherence and timing accuracy across multiple data paths.

For design flexibility, the SY100EP210UTG includes features such as differential PECL inputs, internal input pull-down resistors, and complementary outputs. These features provide designers with the convenience and adaptability needed to tackle complex system requirements. The product is housed in a compact 32-lead QFN package, offering a space-saving solution for densely packed circuit boards.

In summary, the SY100EP210UTG from Microchip Technology is a high-quality clock driver that delivers exceptional performance and flexibility, making it an ideal choice for designers looking to enhance the speed and reliability of their digital systems.

You May Also Be Interested in

Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess