Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, LVDS, LVPECL
Output LVPECL
Maximum Input Frequency 2GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 052484-SY89831UMGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SY89831
Introduction Date September 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SY89831UMGTR CAD Model

Description

Microchip Technology SY89831UMGTR Overview

The SY89831UMGTR from Microchip Technology is a high-performance, precision timing logic device designed to cater to the rigorous demands of today's advanced electronic systems. This device is part of the Precision Edge® product line, which is renowned for delivering industry-leading solutions for timing and synchronization applications.

The SY89831UMGTR is a differential LVPECL/LVDS to LVCMOS/LVTTL translator, making it an ideal choice for interfacing between different logic levels in mixed-signal environments. Its ability to translate signals efficiently and accurately ensures seamless communication between various components within electronic systems, such as between FPGAs, ASICs, and memory modules.

Key Features

  • High-Speed Operation: This device is capable of handling high-speed signal processing, which is essential for applications requiring fast data throughput and minimal signal delay.
  • Differential Inputs: The SY89831UMGTR accepts differential LVPECL or LVDS inputs, providing robust noise immunity and improved signal integrity over single-ended solutions.
  • LVCMOS/LVTTL Outputs: It translates the input signals to LVCMOS/LVTTL levels, making it compatible with a wide range of digital logic families and simplifying the design process.
  • Flexible Power Supply: The device operates on a 2.5V or 3.3V power supply, offering flexibility in accommodating different system power schemes.
  • Fail-Safe Input Termination: It features a fail-safe input termination to ensure a logic high output if the input is open or undriven, enhancing system reliability.
  • Industrial Temperature Range: The SY89831UMGTR is designed to operate over an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Small Footprint: Housed in a compact 16-pin MLF® (Micro Leadframe Package) package, it conserves board space while providing excellent thermal and electrical performance.
  • RoHS Compliant: The device is RoHS compliant, meeting environmental standards and regulations for electronic components.

Applications

The versatility and high-speed capabilities of the SY89831UMGTR make it suitable for a variety of applications, including but not limited to:

  • Networking and telecommunications equipment
  • Data storage and servers
  • Test and measurement systems
  • High-speed data acquisition
  • Industrial control systems

In summary, the SY89831UMGTR from Microchip Technology is a robust and reliable solution for translating differential LVPECL/LVDS signals to LVCMOS/LVTTL levels, ensuring high-speed performance and compatibility across multiple logic interfaces.

You May Also Be Interested in

Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $24.8911
ECAD model for LMK01010ISQE
Micrel
Precision Low Power 1:4 LVPECL Fanout Buffer/Translator with Internal Termination
Lowest to $5.9269
ECAD model for SY89854UMGTR
Pericom
3.3V Fast CMOS Buffer/Clock Driver
Lowest to $5.3561
ECAD model for PI49FCT3805H
Micrel
3.3V, 2.0GHz ANY DIFFERENTIAL IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION
Lowest to $10.6644
ECAD model for SY89876LMITR
Micrel
Precision LVDS 1:10 Fanout with 2:1 Runt Pulse Eliminator MUX and Internal Termination
Lowest to $9.1160
ECAD model for SY89465UMG
Micrel
Precision LVDS 1:10 Fanout with 2:1 Runt Pulse Eliminator MUX and Internal Termination
Need more? Email Us
ECAD model for SY89465UMYTR
ON Semiconductor
3.3V / 5V ECL 1:2 Differential Fanout Buffer
Lowest to $6.8045
ECAD model for MC100EP11DTR2
Integrated Circuit Systems
LOW SKEW, 1-TO-2 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $28.2380
ECAD model for ICS8302AMLFT
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4399 $59.5192
17+ $6.9600 $118.3200
25+ $6.7200 $168.0000
36+ $6.2400 $224.6400
47+ $6.0000 $282.0000
59+ $5.7600 $339.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,030 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention