EN
  • EN
  • DE

MC10E452FNR2G

Part No MC10E452FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP 5BIT DIFF 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Master Reset
Output Type Differential
Number of Elements 1
Number of Bits per Element 5
Max Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.7 V
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 126194-MC10E452FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10E452FNR2G CAD Model

Description

ON Semiconductor MC10E452FNR2G Product Overview

The MC10E452FNR2G is a high-performance, quintuple differential line receiver designed by ON Semiconductor, a leader in the semiconductor industry. This device is part of the 10E series, which is well-known for its robustness and reliability in various applications. The MC10E452FNR2G is specifically engineered to address the needs of high-speed data transmission systems that require low power consumption and high noise immunity.

Key Features

  • High-Speed Performance: The device is capable of handling data rates up to 3.2 Gbps, making it suitable for the most demanding applications such as telecommunications, data communications, and high-speed computer interconnects.
  • Differential Line Receiver: With its quintuple configuration, it can receive five differential signals, which enhances signal integrity by reducing the effects of common-mode noise.
  • Low Voltage Differential Signaling (LVDS) Compatibility: The MC10E452FNR2G is designed to be compatible with LVDS technology, which is known for its low power dissipation and its ability to operate at high speeds over inexpensive twisted-pair copper cables.
  • Power Supply: It operates with a single 5V power supply, minimizing the complexity of power management in system design.
  • Temperature Range: The device can operate over an industrial temperature range, ensuring reliable performance under various environmental conditions.
  • Package: It is offered in a PLCC-28 package, which provides a compact footprint for space-constrained applications.

Applications

The MC10E452FNR2G is ideally suited for applications that require high-speed data transfer and robust noise immunity, such as:

  • Telecommunications equipment
  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Computer server interconnects
  • Signal integrity applications

With its exceptional performance and reliability, the MC10E452FNR2G from ON Semiconductor is a solid choice for designers looking to enhance their data transmission systems with a high-speed, low-power, and noise-immune solution.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3915 $59.3065
27+ $4.4237 $119.4399
41+ $4.2862 $175.7342
56+ $4.1476 $232.2656
73+ $4.0090 $292.6570
97+ $3.5944 $348.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess