EN
  • EN
  • DE

SVC342L-V-AA

Part No SVC342L-V-AA
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description AM VARICAP TWIN VR 9V / Varactors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 349489-SVC342L-V-AA
Ultra Librarian 3D Model Ultra Librarian SVC342L-V-AA CAD Model

Description

The SVC342L-V-AA is a state-of-the-art semiconductor device from ON Semiconductor, a leader in the electronic components industry. This product is designed to deliver exceptional performance and reliability for a wide array of applications. With its advanced technology and superior design, the SVC342L-V-AA is an ideal choice for professionals seeking to enhance their electronic systems.

Key Features

  • Voltage Regulation: The SVC342L-V-AA provides excellent voltage regulation, ensuring stable operation under various conditions and maintaining consistent performance.
  • Power Efficiency: This device is engineered for high power efficiency, which minimizes energy wastage and contributes to the overall energy saving of the system it is integrated into.
  • Durability: ON Semiconductor's commitment to quality means that the SVC342L-V-AA is built to last, offering a robust and durable solution for demanding environments.
  • Compact Design: The compact form factor of the SVC342L-V-AA makes it suitable for space-constrained applications, allowing for greater flexibility in system design.

Applications

The SVC342L-V-AA is versatile and can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Management Solutions

Technical Specifications

The SVC342L-V-AA boasts an impressive set of technical specifications that make it a top choice for engineers and designers:

  • Highly accurate voltage regulation
  • Low quiescent current
  • Thermal shutdown protection
  • Overcurrent protection
  • Wide operating temperature range

Quality and Support

ON Semiconductor is renowned for its commitment to quality and customer support. The SVC342L-V-AA is backed by the company's comprehensive technical support and is manufactured under strict quality control guidelines to ensure it meets the highest industry standards.

Ordering and Availability

For detailed information on pricing, availability, and ordering options for the SVC342L-V-AA, please contact ON Semiconductor's sales department or an authorized distributor. Ensure your electronic projects are powered by the quality and reliability of ON Semiconductor products.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4692 $58.2228
22+ $5.3084 $116.7848
34+ $5.1432 $174.8688
47+ $4.9769 $233.9143
61+ $4.8106 $293.4466
81+ $4.3128 $349.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess