EN
  • EN
  • DE

FOD8316R2V

Part No FOD8316R2V
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description 2.5A Output Current, IGBT Drive Optocoupler | OPTOISO 4.243KV GATE DRIVER 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Reel
Technology Optical Coupling
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Minimum) 35kV/μs
Propagation Delay tpLH / tpHL (Maximum) 500ns, 500ns
Pulse Width Distortion (Maximum) 300ns
Rise / Fall Time 34ns, 34ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals IEC/EN/DIN, UL
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1175017-FOD8316R2V
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD8316R2V CAD Model

Description

Introducing the FOD8316R2V Smart Gate Drive Optocoupler from ON Semiconductor

The FOD8316R2V represents a state-of-the-art solution for advanced IGBT and MOSFET control, brought to you by ON Semiconductor, a globally recognized leader in power management and automation technology. This smart gate drive optocoupler is designed to provide electrical isolation between the input signal and the output power electronics in a wide array of applications, including industrial inverters, motor drives, and power management systems.

Optimized Performance and Protection

The FOD8316R2V offers an optimal combination of high-speed performance, robust electrical isolation, and integrated fail-safe features. With its 2.5A output current, it can efficiently drive large power devices. The device features a wide operating voltage range, making it highly versatile for various power levels. Additionally, it incorporates an active Miller clamp, under-voltage lock-out protection (UVLO), and fault status feedback, ensuring safe operation under critical conditions and enhancing system reliability.

Advanced Design and Integration

ON Semiconductor has engineered the FOD8316R2V with an advanced IGBT gate drive optocoupler design, which includes an integrated high-speed optocoupler and a gate drive circuit in one compact, surface-mountable package. This integration simplifies the design process, reduces board space requirements, and enhances overall system robustness.

High Isolation and Safety Standards

The device boasts an impressive 5kVrms isolation voltage for one minute, as per UL1577 standard, offering excellent protection against high-voltage transients. This high level of isolation ensures that the control circuits remain protected from the high voltages typically found in power systems, thus providing an extra layer of safety for both the equipment and the end-users.

Applications and Uses

With its comprehensive feature set, the FOD8316R2V is well-suited for a variety of demanding applications. It is particularly valuable in electric vehicle (EV) chargers, solar inverters, and uninterruptible power supplies (UPS), where reliable and efficient power control is essential. Its robust design also makes it an ideal choice for industrial applications that require long-term stability and performance in harsh environments.

In summary, the FOD8316R2V from ON Semiconductor is a high-performance, reliable, and versatile smart gate drive optocoupler that offers designers an efficient solution for advanced power control systems.

You May Also Be Interested in

Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8363 $53.1993
26+ $3.9683 $103.1758
40+ $3.8443 $153.7720
54+ $3.7203 $200.8962
70+ $3.5963 $251.7410
94+ $3.2242 $303.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess