Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Max Frequency 700MHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.5 V
Current - Quiescent -49mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 1104348-SY100S351JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100S351JC CAD Model

Description

Product Overview: Microchip Technology SY100S351JC

The SY100S351JC is a high-performance, precision integrated circuit from Microchip Technology, specifically designed to meet the rigorous demands of advanced digital systems. This product is part of Microchip's SY100S series, which is renowned for its exceptional quality and reliability in the field of high-speed logic solutions.

Key Features

  • Technology: The SY100S351JC utilizes advanced ECL (Emitter Coupled Logic) technology, which provides rapid signal processing and minimal propagation delay, making it ideal for high-speed computing and telecommunications applications.
  • Functionality: This device is a quint differential line receiver, designed to receive ECL differential signals. With its exceptional input sensitivity and noise immunity, the SY100S351JC ensures reliable operation even in the most challenging electrical environments.
  • Power Supply: The IC operates on a standard -4.2V power supply, which is typical for ECL-based components, ensuring compatibility with existing systems and straightforward integration.
  • Package: It is available in a robust 28-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while still allowing for adequate heat dissipation and ease of handling.
  • Performance: With its fast propagation delay and high-frequency operation, the SY100S351JC is well-suited for applications that require quick data throughput and precise timing control.

Applications

The SY100S351JC is versatile in its applications, catering to industries that require high-speed data transmission and precise timing. Some common applications include:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Military and aerospace electronics

Conclusion

Microchip Technology's SY100S351JC is a testament to the company's commitment to providing high-quality, high-speed logic components. Its combination of ECL technology, differential line reception, and robust packaging make it an excellent choice for designers looking to enhance the performance and reliability of their digital systems. Whether for industrial, commercial, or military use, the SY100S351JC stands out as a superior solution for complex electronic challenges.

You May Also Be Interested in

Texas Instruments
16-Bit Registers
Need more? Email Us
ECAD model for FCT162374CTPVCTG4
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Need more? Email Us
ECAD model for MC74VHC74DTG
STMicroelectronics
DUAL J-K FLIP FLOP WITH PRESET AND CLEAR
Need more? Email Us
ECAD model for M74HC73RM13TR
Toshiba Semiconductor and Storage
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Lowest to $0.5889
ECAD model for TC74ACT574FT
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 5962-9221804MRA
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $6.3223
ECAD model for MC10E151FNR2
ON Semiconductor
OCTAL D FLIP-FLOP
Lowest to $5.4849
ECAD model for MC74ACT273DWR2
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Need more? Email Us
ECAD model for MC74HC175ADTR2G
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5115
ECAD model for SN74AC574PWR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention