The MC10E101FN from ON Semiconductor is a quintessential component in the realm of high-speed digital systems. This sophisticated device is designed to offer a high degree of signal integrity and isolation in environments where electrical noise and interference are of concern. It is a quintuple ECL-to-TTL translator, which is essential for interfacing systems operating at different logic levels.
Key Features
- Logic Type: ECL-to-TTL Translator
- Propagation Delay: Typically 2.0 ns, ensuring swift signal processing for high-speed applications.
- Power Supply: The device operates at a voltage range of 4.94V to 5.46V, compatible with standard TTL power levels.
- Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
- Package: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, it offers a compact footprint and robust performance.
Applications
The MC10E101FN is ideal for a variety of applications that require high-speed data transmission and conversion between ECL and TTL logic levels. These include:
- Data communication systems
- Signal processing units
- Telecommunications infrastructure
- High-frequency timing circuits
- Pulse and data distribution networks
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality and reliability, and the MC10E101FN is no exception. It is manufactured to meet the stringent standards required for industrial and high-reliability applications. With ON Semiconductor's expertise in high-speed logic solutions, you can expect consistent performance and durability from the MC10E101FN.
Support and Resources
ON Semiconductor provides comprehensive technical support and resources for the MC10E101FN. Detailed datasheets, application notes, and design resources are available to assist engineers in integrating this device into their designs seamlessly.