EN
  • EN
  • DE

MC10125FNR2

Part No MC10125FNR2
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case PLCC20
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 715206-MC10125FNR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10125FNR2 CAD Model

Description

ON Semiconductor MC10125FNR2: High-Performance ECL-to-TTL Translator

The ON Semiconductor MC10125FNR2 is a quintessential component designed for high-speed digital systems where translation from Emitter Coupled Logic (ECL) to Transistor-Transistor Logic (TTL) is required. This versatile device is an excellent choice for applications demanding quick and reliable logic level conversion.

Key Features

  • High-Speed Performance: The MC10125FNR2 is optimized for rapid signal processing, ensuring minimal propagation delay times.
  • Quad Translator: It features four independent translator channels, providing multiple ECL-to-TTL conversions in a single package.
  • Power Efficiency: This device operates with a typical power supply voltage of 5V, making it suitable for standard TTL environments and ensuring power efficiency in system design.
  • Temperature Range: The MC10125FNR2 operates over a broad temperature range, making it adaptable for various industrial applications.
  • Package Options: It is available in a PLCC-20 package, which is conducive to space-saving on printed circuit boards and provides reliable connectivity.

Applications

The MC10125FNR2 is commonly utilized in digital communication systems, high-speed data acquisition, and processing applications where the integrity of signal translation is paramount. Its robust design and high-speed capabilities make it an ideal choice for:

  • Data transmission systems
  • Instrumentation and test equipment
  • Pulse and signal generators
  • Computer systems
  • Networking equipment

Technical Specifications

The device boasts a propagation delay time typically less than 1.5ns, ensuring swift signal processing. It is also characterized by a high input impedance and a fan-out of 10 LS-TTL loads, which is indicative of its ability to drive multiple inputs without signal degradation.

ON Semiconductor's commitment to quality and performance is evident in the MC10125FNR2, making it a reliable and efficient solution for ECL-to-TTL translation needs in high-performance digital systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess