EN
  • EN
  • DE

MC10115FNR2

Part No MC10115FNR2
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634273-MC10115FNR2
Ultra Librarian 3D Model Ultra Librarian MC10115FNR2 CAD Model

Description

ON Semiconductor MC10115FNR2: High-Performance Triple Line Receiver

The ON Semiconductor MC10115FNR2 is a state-of-the-art triple line receiver designed to fulfill the needs of high-speed logic signal detection and processing. This device is a crucial component in digital communication systems, where it ensures the integrity and accuracy of data transmission across physical media.

Key Features:

  • Triple Line Receiver: The MC10115FNR2 integrates three independent line receivers in one package, making it an efficient solution for systems that require multiple receiving channels.
  • High-Speed Performance: Engineered for high-speed operation, this line receiver can handle fast signal transitions, which is essential for modern digital communication protocols.
  • MECL 10K Series: As part of the MECL 10K series, the MC10115FNR2 benefits from the series' characteristics, such as fast propagation delay and pulse skew.
  • Differential Inputs: The device features differential inputs, which enhance noise immunity and allow for long-distance signal transmission with minimal loss of fidelity.
  • Compatible with ECL 10K Outputs: This line receiver is designed to be directly compatible with ECL 10K outputs, providing seamless integration with other devices within the same logic family.
  • Power Supply: The MC10115FNR2 operates with a standard power supply voltage of -5.2V, common in ECL-based systems.

Applications:

The robust design and high-speed capabilities of the MC10115FNR2 make it ideal for a wide range of applications, including:

  • Data transmission systems
  • High-speed computing
  • Telecommunications
  • Instrumentation
  • Professional audio and video equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and the MC10115FNR2 is no exception. It is fabricated with precision to ensure high reliability and performance under a range of environmental conditions. The device is available in a 20-lead PLCC package, providing a compact footprint for space-constrained applications.

With its combination of speed, integration, and compatibility, the MC10115FNR2 from ON Semiconductor is an excellent choice for designers looking to optimize their high-speed signal processing and communication systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess