EN
  • EN
  • DE

25LC020AT-I/OT

Part No 25LC020AT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) SPI SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name 25LC020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25LC020ATIOT, 25LC020AT-I/OTDKR, 25LC020AT-I/OTCT, 25LC020AT-I/OTTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906077-25LC020AT-I/OT
Ultra Librarian 3D Model Ultra Librarian 25LC020AT-I/OT CAD Model

Description

The 25LC020AT-I/OT from Microchip Technology is a 2 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It is part of Microchip's extensive EEPROM product family, designed to provide flexible, non-volatile data storage. This EEPROM device operates across a voltage range of 1.8V to 5.5V, making it suitable for a wide array of applications, from industrial to consumer electronics, where reliable data storage is essential.

This particular model is available in a compact SOT-23 package, which is ideal for space-constrained applications. The device supports the standard SPI protocol for serial data communication, which allows for high-speed data transfer. The SPI interface facilitates easy integration into existing designs, as it is widely used and recognized in the industry.

Key features of the 25LC020AT-I/OT include:

  • Memory Size: 2 Kbit (256 x 8)
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a broad spectrum of power requirements.
  • Communication Interface: Serial Peripheral Interface (SPI) compatible for straightforward integration.
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Write Cycle Time: 5 ms max write cycle time for efficient data handling and quick updates.
  • Endurance: Capable of 1 million erase/write cycles, guaranteeing a long operational lifespan.
  • Data Retention: Offers a data retention period of over 200 years, providing a durable storage solution.
  • Packaging: Supplied in a RoHS-compliant SOT-23 package, reflecting Microchip's commitment to environmental sustainability.

The 25LC020AT-I/OT EEPROM is a reliable choice for applications requiring data storage that must withstand the test of time and environmental challenges. Its robust design and compatibility with standard communication protocols make it a versatile component for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6413 $59.7717
22+ $5.4493 $119.8846
33+ $5.2795 $174.2235
46+ $5.1086 $234.9956
59+ $4.9388 $291.3892
79+ $4.4283 $349.8357
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess