EN
  • EN
  • DE

LMH0002MA

Part No LMH0002MA
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description LMH0002 SMPTE 292M / 259M Serial Digital Cable Driver | IC CABLE DRIVER DGTL 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Serial Driver
Applications SMPTE 259M / 344M
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH0002
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201347-LMH0002MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0002MA CAD Model

Description

The LMH0002MA from Texas Instruments is a high-performance serializer designed to convert 20-bit parallel LVCMOS/LVTTL data into a serialized SMPTE 292M/259M compliant video data stream. This advanced integrated circuit is specifically engineered to facilitate the transmission of high-definition (HD) digital video signals over coaxial cables, making it an ideal solution for broadcasting, professional video editing, and video transport applications.

Key Features

  • High Data Rates: The LMH0002MA supports data rates up to 1.485 Gbps, making it capable of transmitting 1080i and 720p HD video formats.
  • Integrated Cable Driver: This serializer comes with an integrated cable driver that can drive 75Ω coaxial cables, simplifying design and reducing external component requirements.
  • Low Power Consumption: Designed for efficiency, the LMH0002MA operates on a single 3.3V power supply and offers a low-power mode to reduce power dissipation when not in active use.
  • Flexible Input Interface: The device supports a wide range of video input formats, including 20-bit parallel LVCMOS/LVTTL, making it versatile for various video applications.
  • Adaptive Equalization: With built-in adaptive equalization, the LMH0002MA ensures optimal signal integrity over long cable runs, improving the reliability of the video transmission.

Applications

  • Broadcast Video Equipment
  • High-Definition Video Cameras
  • Professional Video Editing Systems
  • Video Distribution Networks
  • Video Signal Routing and Switching

Package and Quality

The LMH0002MA is offered in a compact 16-pin WQFN package, which is ideal for space-constrained applications. Additionally, Texas Instruments is known for its commitment to quality, ensuring that each device meets rigorous industry standards for performance and reliability.

Overall, the LMH0002MA is a robust, high-quality serializer that offers a comprehensive solution for high-definition video signal serialization, making it a go-to choice for professionals in the video industry.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0144 $54.1296
21+ $4.9349 $103.6329
32+ $4.7807 $152.9824
44+ $4.6265 $203.5660
56+ $4.4723 $250.4488
75+ $4.0096 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,834 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess