EN
  • EN
  • DE

MC100LVEP05DG

Part No MC100LVEP05DG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND/NAND ECL 2INP 8SOIC / AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr onsemi
Series 100LVEP
Package Tube
Product Status Obsolete
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC100LV
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC100LVEP05DG,2156-MC100LVEP05DG-ON
Standard Package 98
Win Source Part Number 1076593-MC100LVEP05DG
Ultra Librarian 3D Model Ultra Librarian MC100LVEP05DG CAD Model

Description

The MC100LVEP05DG is a high-performance, differential ECL/PECL to TTL translator designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This device is engineered to address the need for high-speed signal processing in advanced communication systems, computing interfaces, and networking equipment.

Key Features

  • Technology: The device is built on advanced ECL/PECL technology, providing superior signal integrity and speed.
  • Conversion: It translates differential ECL/PECL logic levels to TTL logic levels with minimal propagation delay.
  • Speed: Features a fast propagation delay typically 2.5 ns, ensuring high-speed data transmission for critical applications.
  • Power Supply: The MC100LVEP05DG operates with a 3.3V power supply, aligning with modern low-power requirements.
  • Temperature Range: It is designed to operate over the full industrial temperature range of -40°C to 85°C, making it reliable in varied environmental conditions.
  • Package: Comes in a compact 8-pin SOIC package, allowing for efficient use of PCB space.

Applications

The MC100LVEP05DG is ideal for applications that require high-speed signal conversion, including:

  • Gigabit Ethernet and Fiber Channel interfaces
  • Backplane data communication systems
  • Clock distribution networks
  • High-speed computer servers and workstations
  • Telecommunication switching and routing equipment

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC100LVEP05DG is no exception, as it undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications.

Environmental Compliance

Adhering to environmental regulations, the MC100LVEP05DG is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and the health and safety of consumers.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess