EN
  • EN
  • DE

MC100LVEL33DTR2G

Part No MC100LVEL33DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X4 DIFF 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 074391-MC100LVEL33DTR2G
Ultra Librarian 3D Model Ultra Librarian MC100LVEL33DTR2G CAD Model

Description

ON Semiconductor MC100LVEL33DTR2G

The MC100LVEL33DTR2G is a high-performance, precision 3.3V ECL-to-PECL translator manufactured by ON Semiconductor, a leader in semiconductor solutions. This device is designed to address the needs of high-speed communication and data processing applications, providing a reliable and efficient interface between Emitter Coupled Logic (ECL) and Positive Emitter Coupled Logic (PECL) circuits.

Key Features

  • Voltage Operation: The MC100LVEL33DTR2G operates at a 3.3V power supply, making it suitable for low-voltage applications while maintaining signal integrity.
  • High Speed: With propagation delays typically less than 500ps and a maximum frequency of 2.5GHz, this device is ideal for high-speed systems that require fast signal conversion.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Output Enable Feature: The device includes an output enable (OE) function, allowing the user to place the outputs into a high impedance state, which is useful for multiplexing and bus-sharing applications.
  • Package: The MC100LVEL33DTR2G is offered in a TSSOP-8 package, providing a compact footprint for space-constrained applications.

Applications

The versatility of the MC100LVEL33DTR2G makes it an excellent choice for a variety of applications, including:

  • High-speed telecommunication systems
  • Signal translation in mixed 3.3V and 5V systems
  • Clock distribution circuits
  • Test equipment and instrumentation
  • Server and data center infrastructure

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100LVEL33DTR2G is produced under strict quality control measures, ensuring that it meets the rigorous standards expected by designers and engineers in the field. Customers can trust that this translator device will deliver consistent performance and contribute to the overall reliability of their systems.

Overall, the MC100LVEL33DTR2G from ON Semiconductor is a robust and efficient solution for ECL-to-PECL signal translation, offering high-speed operation, a wide temperature range, and a convenient package for integration into a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3835 $59.2185
27+ $4.4179 $119.2833
41+ $4.2793 $175.4513
56+ $4.1418 $231.9408
73+ $4.0032 $292.2336
97+ $3.5897 $348.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess