EN
  • EN
  • DE

MC100LVEL05DR2G

Part No MC100LVEL05DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 3.3V ECL 2-Input Differential AND/NAND
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEL
Packaging Reel - TR
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Operating Supply Voltage 3 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1216842-MC100LVEL05DR2G
Manufacturer Homepage www.onsemi.com
Family Name MC100LVEL05
Introduction Date January 23, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEL05DR2G CAD Model

Description

ON Semiconductor MC100LVEL05DR2G - Differential ECL/PECL Clock Driver

The ON Semiconductor MC100LVEL05DR2G is a high-performance differential ECL/PECL clock driver designed for precision clock distribution in a wide range of demanding applications. This integrated circuit is part of the 100EL family, renowned for its reliability and advanced high-speed operation. It is specifically engineered to address the needs of systems requiring low skew clock distribution and translation of a differential signal to ECL or PECL logic levels.

Key Features:

  • High-Speed Performance: The MC100LVEL05DR2G operates at a high frequency, ensuring that it can handle the demands of fast clock speeds necessary for modern digital systems.
  • Differential Inputs: With differential PECL inputs, the device provides excellent noise immunity, making it suitable for environments with high electrical noise.
  • Low Output Skew: The device boasts a low output skew, which is critical for maintaining the timing integrity of the clock signal across multiple destinations.
  • Operating Range: It operates over a wide voltage range, making it versatile for use in various system designs.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range, ensuring stable operation in varying environmental conditions.
  • Surface Mount Package: The MC100LVEL05DR2G comes in an SOIC-8 package, suitable for compact PCB layouts and easy integration into surface mount technology (SMT) manufacturing processes.

Applications:

The MC100LVEL05DR2G is ideal for a variety of applications that require accurate and reliable clock distribution. These include, but are not limited to:

  • High-speed digital systems
  • Telecommunications and networking equipment
  • Server and data center infrastructure
  • Test and measurement equipment
  • Industrial control systems

With its robust design and high-speed capabilities, the ON Semiconductor MC100LVEL05DR2G is a superior choice for designers looking to enhance the performance and reliability of their clock distribution networks.

You May Also Be Interested in

Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess