EN
  • EN
  • DE

S9S12GN32F1VLC

Part No S9S12GN32F1VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Part Number Series S9S12GN32
Manufacturer Pack Quantity 1,250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807650-S9S12GN32F1VLC
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F1VLC CAD Model

Description

Introducing the NXP S9S12GN32F1VLC Microcontroller

The NXP S9S12GN32F1VLC is a high-performance microcontroller designed for automotive and industrial applications. This robust MCU is part of the HCS12 / S12 family, which is well-known for its reliability and efficiency in complex electronic systems. The S9S12GN32F1VLC offers a perfect blend of processing power, memory, and peripheral sets, tailored to meet the demanding requirements of modern embedded systems.

Key Features:

  • Core: The device is built around the 16-bit HCS12 CPU, which operates at a frequency of up to 25 MHz, delivering the computational horsepower needed for real-time processing.
  • Memory: It boasts a generous 32KB of on-chip flash memory, which is highly reliable and secure, making it ideal for applications where data integrity is crucial. Additionally, it comes with 2KB of RAM for efficient data handling and processing.
  • Advanced Peripherals: The MCU features a rich set of peripherals, including two Serial Communication Interface (SCI) modules, one Serial Peripheral Interface (SPI) module, and an 8-channel IC/OC Enhanced Capture Timer. These interfaces facilitate seamless communication and control within embedded systems.
  • Analog Modules: It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for precise measurement of analog signals.
  • Robust Design: The S9S12GN32F1VLC is designed to operate at an extended temperature range, making it suitable for harsh environments. Its robust design ensures stable operation under varying conditions.
  • Package: The microcontroller is available in a 48-pin LQFP package, which provides a compact footprint while offering adequate I/O options for interfacing with other components.

Applications:

The versatility of the NXP S9S12GN32F1VLC makes it an excellent choice for a wide range of applications, including:

  • Automotive control systems
  • Industrial control and automation
  • Robotics
  • Smart sensors and actuators
  • Embedded systems requiring a high level of integration and performance

Whether you're designing an advanced automotive system or a sophisticated industrial control application, the NXP S9S12GN32F1VLC provides the performance, reliability, and feature set needed to achieve your design goals.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2860 $60.0040
33+ $3.5167 $116.0511
51+ $3.4069 $173.7519
71+ $3.2970 $234.0870
91+ $3.1871 $290.0261
122+ $2.8574 $348.6028
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,075 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess