EN
  • EN
  • DE

RSA12LGE TE25

Part No RSA12LGE TE25
Manufacturer Rohm Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 183972-RSA12LGE TE25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSA12LGE TE25 CAD Model

Description

The RSA12LGE TE25, manufactured by Rohm Semiconductor, is a high-efficiency Schottky barrier diode designed for various power management and rectification applications. This diode is known for its low forward voltage drop and fast switching speed, making it suitable for use in switching power supplies, DC-DC converters, and other high-frequency circuits.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in inductive loads
  • Reverse polarity protection
  • High-frequency rectification

Features

  • Low forward voltage drop for increased efficiency
  • Fast switching speed for high-frequency operation
  • Small surface mount package (SMD) for compact designs
  • High surge current capability for robust performance
  • Operating temperature range suitable for industrial applications
  • Pb-free and RoHS compliant

Benefits

  • Increases overall system efficiency by reducing power losses
  • Enables high-frequency operation in modern power electronics
  • Allows for compact and space-saving designs
  • Provides reliable performance under surge conditions
  • Suitable for use in a wide range of industrial environments
  • Complies with environmental regulations

Additional Details

The RSA12LGE TE25 typically features a voltage rating of around 20V to 40V and a forward current rating of about 1A to 3A, depending on the specific model. The small SMD package allows for automated assembly and reduces the overall footprint on the printed circuit board. Rohm Semiconductor emphasizes the reliability and stability of their Schottky barrier diodes, ensuring consistent performance across a wide range of operating conditions. The diode's low leakage current further contributes to its efficiency and makes it suitable for battery-powered applications. The RSA12LGE TE25 is commonly used in portable devices, consumer electronics, and industrial equipment where efficiency and size are critical considerations. Its fast reverse recovery time minimizes switching losses, enhancing the performance of high-frequency power circuits. The TE25 suffix often indicates a specific tape and reel packaging format suitable for automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess