EN
  • EN
  • DE

TPS24711DGSR

Part No TPS24711DGSR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 2.5-18V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins EN, FLTB, PGB, PROG, TIMER
Win Source Part Number 1111489-TPS24711DGSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS24711DGSR CAD Model

Description

Product Overview: Texas Instruments TPS24711DGSR

The Texas Instruments TPS24711DGSR is a high-performance, integrated circuit designed for power management applications. This versatile device is part of TI's extensive range of power protection devices, providing an efficient solution for managing power distribution in a variety of electronic systems. The TPS24711DGSR is particularly suitable for applications that require precise current monitoring and control, such as servers, telecom equipment, and industrial systems.

Key Features

  • Adjustable Current Limit: The device allows users to set a current limit threshold according to their system requirements, providing flexibility in different applications.
  • Fast Overcurrent Response: The TPS24711DGSR reacts quickly to overcurrent conditions, protecting the system from potential damage.
  • Under Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the supply voltage is within a safe range, preventing malfunctions.
  • Power Good (PG) Output: The PG signal can be used for sequencing and monitoring the system's power status, offering an additional layer of system checks.
  • Thermal Shutdown: To prevent overheating, the device includes a thermal shutdown mechanism that disables the operation at excessively high temperatures.

Applications

The TPS24711DGSR is designed for use in a broad array of applications, including but not limited to:

  • Hot Swap and ORing Applications
  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Redundant Power Architectures

Package and Availability

The device is available in a compact 10-pin MSOP (DGSR) package, making it suitable for space-constrained applications. Its surface-mount design is compatible with automated assembly processes, aiding in efficient manufacturing and assembly of electronic devices.

With its robust feature set and reliable performance, the Texas Instruments TPS24711DGSR is a smart choice for designers looking to implement advanced power management and protection in their systems. For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6260 $56.9100
75+ $1.3342 $100.0650
120+ $1.2925 $155.1000
160+ $1.2508 $200.1280
210+ $1.2091 $253.9110
280+ $1.0840 $303.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess