EN
  • EN
  • DE

MC100LVE222FAR2G

Part No MC100LVE222FAR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:15 1.5GHZ 52LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVECL, LVPECL
Output ECL
Maximum Input Frequency 1.5GHz
Supply Voltage - Operating 3 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 52-LQFP (10x10)
Win Source Part Number 207776-MC100LVE222FAR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC100LVE222
Introduction Date February 07, 2000
ECCN EAR99
Country of Origin Indonesia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian MC100LVE222FAR2G CAD Model

Description

ON Semiconductor MC100LVE222FAR2G Overview

The ON Semiconductor MC100LVE222FAR2G is a high-performance, 2.5V ECL ÷2, ÷4, ÷8 Clock Generation Chip designed to meet the demanding requirements of high-speed communication and data processing applications. This versatile device is a part of ON Semiconductor's 100LVE series, known for its low voltage differential signaling (LVDS) technology that offers high-speed data transmission with low power consumption.

Key Features

  • Multiple Frequency Divisions: The device supports frequency division of ÷2, ÷4, and ÷8, allowing it to be used in a variety of clock generation applications.
  • High-Speed Operation: With ECL technology, this chip is capable of operating at very high frequencies, making it suitable for the most demanding clock generation tasks.
  • Low Voltage Operation: Designed for a supply voltage of 2.5V, the MC100LVE222FAR2G offers a power-efficient solution without sacrificing performance.
  • Differential ECL Outputs: The differential outputs provide improved noise immunity and allow for longer transmission distances.
  • Functional Compatibility: The device is functionally compatible with the MC100E222 and MC100EL22, providing easy integration into existing designs.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in a wide range of environmental conditions.
  • Surface Mount Package: Packaged in a 32-lead LQFP, the MC100LVE222FAR2G is designed for surface mount technology, facilitating compact and efficient PCB layouts.

Applications

The MC100LVE222FAR2G is ideal for various applications that require precise clock management and high-speed data transfer, including:

  • Telecommunications
  • Networking equipment
  • High-speed computer servers
  • Data storage systems
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100LVE222FAR2G is designed and manufactured to the highest standards, ensuring reliability and performance in critical applications. With ON Semiconductor's expertise in clock generation and timing solutions, this product stands as a testament to their dedication to providing innovative semiconductor technologies.

You May Also Be Interested in

Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3410 $53.4100
23+ $4.3824 $100.7952
36+ $4.2455 $152.8380
49+ $4.1085 $201.3165
63+ $3.9716 $250.2108
85+ $3.5607 $302.6595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,705 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess