EN
  • EN
  • DE

MC100EPT622FAR2

Part No MC100EPT622FAR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 3.3V LVTTL/LVCMOS to LVPECL Translator | IC TRNSLTR UNIDIRECTIONAL 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 10
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number 100EPT622
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1216808-MC100EPT622FAR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EPT622FAR2 CAD Model

Description

ON Semiconductor MC100EPT622FAR2: A High-Performance Differential Receiver/Driver

The ON Semiconductor MC100EPT622FAR2 is a state-of-the-art differential receiver/driver designed to offer exceptional performance in digital communication and signal processing applications. This device is part of ON Semiconductor's high-speed, precision family of products, known for their reliability and efficiency in managing digital signals.

Key Features

  • High-Speed Performance: The MC100EPT622FAR2 is optimized for rapid signal processing, making it ideal for applications that require fast data transmission and minimal signal delay.
  • Differential LVPECL Outputs: It features differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, providing robust signal integrity and noise immunity, which is crucial for maintaining the fidelity of high-speed data.
  • Compatibility: This component is compatible with LVDS, CML, and LVPECL inputs, offering versatility and ease of integration into various system designs.
  • Wide Operating Range: The MC100EPT622FAR2 operates over a broad range of supply voltages, from 3.0V to 3.6V, accommodating different power supply specifications.
  • Operating Temperature: It is designed to function reliably across an extended temperature range, ensuring stable operation in diverse environmental conditions.

Applications

The MC100EPT622FAR2 is an excellent choice for a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal conditioning and processing
  • Automated test equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC100EPT622FAR2 is no exception. This component is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications. With its robust design and ON Semiconductor's dedication to quality, the MC100EPT622FAR2 is an ideal solution for designers looking to enhance the performance and reliability of their digital communication systems.

Whether you are upgrading an existing system or developing a new one, the ON Semiconductor MC100EPT622FAR2 differential receiver/driver is a component that promises to deliver exceptional performance and value.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3606 $68.1636
13+ $9.3220 $121.1860
20+ $9.0309 $180.6180
27+ $8.7387 $235.9449
35+ $8.4477 $295.6695
46+ $7.5745 $348.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess