EN
  • EN
  • DE
  • IT

MAX6730EUTLD3

Part No MAX6730EUTLD3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705898-MAX6730EUTLD3
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6730EUTLD3 CAD Model

Description

The MAX6730EUTLD3 is a high-precision, low-power voltage monitor from Maxim Integrated, designed to ensure the reliable operation of microprocessors (μPs), microcontrollers (MCUs), and other voltage-sensitive devices. This compact and efficient component is essential for systems that require accurate voltage monitoring to protect against under-voltage conditions that can lead to system failure or data corruption.

Key Features

  • Multiple Voltage Threshold Options: The device offers factory-set reset voltage thresholds suitable for a variety of applications, providing design flexibility.
  • Low Power Consumption: It is designed for power-sensitive applications with its low quiescent current, which helps in extending battery life in portable devices.
  • High Accuracy: The MAX6730EUTLD3 provides high threshold accuracy, ensuring precise monitoring and reliable operation of the connected components.
  • Manual Reset Input: This feature allows for a manual system reset, giving users direct control over the reset function when needed.
  • Compact SOT23 Package: The small footprint of the device makes it ideal for space-constrained applications.

Applications

The MAX6730EUTLD3 is versatile and can be used in a range of applications. It is particularly well-suited for battery-powered devices, portable equipment, and systems that require a stable and reliable voltage supply to operate correctly. Its applications include, but are not limited to, computers, servers, embedded systems, and industrial equipment.

Technical Specifications

  • Package: SOT23-6
  • Operating Voltage Range: 1.2V to 5.5V
  • Reset Voltage Threshold: Factory-set options available
  • Reset Timeout: Adjustable with external capacitor
  • Temperature Range: -40°C to +85°C

In conclusion, the MAX6730EUTLD3 from Maxim Integrated is a robust and reliable solution for systems that demand precise voltage monitoring. Its combination of features, including low power consumption, high accuracy, and a compact form factor, make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess