EN
  • EN
  • DE

BB565

Part No BB565
Manufacturer Siemens
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Silicon Variable Capacitance Diode (For UHF-TV-tuners High capacitance ratio Low series inductance Low series resistance)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1151806-BB565
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB565 CAD Model

Description

The Siemens BB565 is a variable capacitance diode, also known as a varactor or varicap diode. These diodes are designed to exhibit a change in capacitance when a reverse voltage is applied. This property makes them suitable for use in voltage-controlled oscillators (VCOs), frequency synthesizers, and tunable filters.

Applications:

  • Voltage-controlled oscillators (VCOs)
  • Frequency synthesizers
  • Tunable filters
  • Automatic frequency control (AFC) circuits
  • Parametric amplifiers

Features:

  • Variable capacitance: Capacitance changes with applied reverse voltage.
  • High tuning ratio: Provides a wide range of capacitance variation for frequency tuning.
  • Low series resistance: Minimizes losses in resonant circuits.
  • High Q-factor: Ensures good selectivity in tunable filters.
  • Small package size: Allows for compact circuit designs.
  • Abrupt junction: Provides a sharper capacitance-voltage characteristic.
  • Hermetically sealed package: Provides environmental protection.

Benefits:

  • Voltage-controlled frequency tuning: Allows for precise and adjustable frequency control.
  • Improved circuit performance: High Q-factor minimizes losses and improves selectivity.
  • Compact design: Small package size enables high-density circuit board layouts.
  • Stable performance: Hermetic seal ensures reliable operation in various environments.
  • Wide tuning range: Provides flexibility in frequency adjustment.

Additional Details:

The BB565 typically features a capacitance range that varies from a few picofarads to tens of picofarads, depending on the applied reverse voltage. The tuning ratio (ratio of maximum to minimum capacitance) is an important specification for VCO and filter design. The diode also has a specified series resistance, which affects the Q-factor of the circuit. Consult the Siemens datasheet for specific electrical characteristics, including capacitance vs. reverse voltage curves, series resistance specifications, and Q-factor data.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.8374
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
IC DIODE VARACTOR SMD / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0840 $57.9600
1,680+ $0.0690 $115.9200
2,600+ $0.0668 $173.6800
3,575+ $0.0647 $231.3025
4,625+ $0.0625 $289.0625
6,190+ $0.0561 $347.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess