EN
  • EN
  • DE

MC100EP445FAR2

Part No MC100EP445FAR2
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Applications Data Management
Interface Differential
Voltage - Supply 3V ~ 5.5V
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number MC100EP445
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747316-MC100EP445FAR2
Ultra Librarian 3D Model Ultra Librarian MC100EP445FAR2 CAD Model

Description

The MC100EP445FAR2 is a high-performance, 3.3V ECL 8-Bit Serial/Parallel Converter fabricated with ON Semiconductor's advanced technology. This device is designed to meet the demanding needs of high-speed data communication and computing applications, offering a robust feature set that makes it a versatile component for any system requiring reliable data conversion and transmission.

Key Features

  • High-Speed Operation: The MC100EP445FAR2 is capable of operating at significant speeds, making it suitable for applications that require fast data processing and throughput.
  • Conversion Flexibility: This device can convert data from 8-bit parallel to serial and vice versa, providing designers with flexibility in system design and integration.
  • Differential ECL Inputs and Outputs: The use of differential ECL (Emitter Coupled Logic) inputs and outputs ensures reduced noise and improved signal integrity, which is critical in high-speed environments.
  • Power Supply: Designed for a 3.3V power supply, the MC100EP445FAR2 is optimized for low-power operation without compromising on performance.

Applications

The MC100EP445FAR2 is ideal for a variety of applications where speed and reliability are paramount. These include:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Data communication networking
  • Signal processing units
  • Automated test equipment (ATE)

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC100EP445FAR2 is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks. This ensures that the product you receive is of the highest quality and reliability for your critical applications.

Environmental Considerations

The MC100EP445FAR2 is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. By adhering to these standards, ON Semiconductor ensures that its products are safer for both consumers and the environment.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6043 $79.8129
6+ $21.8295 $130.9770
9+ $21.1481 $190.3329
12+ $20.4654 $245.5848
15+ $19.7828 $296.7420
20+ $17.7362 $354.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess