EN
  • EN
  • DE

MC100EP196FAR2G

Part No MC100EP196FAR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 1024TAP PROG 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Taps/Steps 1024
Purpose Programmable
Delay to 1st Tap 2.36ns
Tap Increment 10ps
Available Total Delays 2.36ns to 12.258ns
Number of Independent Delays 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 074364-MC100EP196FAR2G
Ultra Librarian 3D Model Ultra Librarian MC100EP196FAR2G CAD Model

Description

ON Semiconductor MC100EP196FAR2G Product Overview

The MC100EP196FAR2G is a high-performance, precision delay chip from ON Semiconductor, designed to cater to the demanding requirements of high-speed data communication systems and signal processing applications. This device is part of the 100EP series, which is renowned for its excellent performance in terms of speed and reliability, making it an ideal choice for a variety of critical applications in the telecommunications, computing, and industrial markets.

Key Features

  • High-Speed Operation: The MC100EP196FAR2G boasts a maximum frequency of 3.0 GHz, ensuring rapid signal processing and data transmission capabilities suitable for high-speed applications.
  • Programmable Delay Times: This device offers programmable delay times, providing designers with the flexibility to fine-tune the timing of signals within their system for optimal performance.
  • Differential LVPECL Outputs: The differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs deliver high-speed, low-noise performance, which is crucial for maintaining signal integrity in complex designs.
  • Wide Voltage Range: The MC100EP196FAR2G operates over a wide range of supply voltages from 2.375V to 5.5V, accommodating various system power requirements.
  • Temperature Range: This device is designed to perform reliably across an extended temperature range, from -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The MC100EP196FAR2G is versatile and can be implemented in several applications, including:

  • High-speed data communication systems
  • Automated test equipment
  • Signal processing
  • Networking and telecommunications equipment
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC100EP196FAR2G is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance. The device is available in a 32-lead LQFP package, which is RoHS compliant and designed for surface mount technology (SMT) assembly processes.

With its combination of speed, precision, and flexibility, the MC100EP196FAR2G from ON Semiconductor is a powerful component for designers looking to enhance the performance and efficiency of their high-speed digital systems.

You May Also Be Interested in

Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16TSSOP / Delay Line IC 1-Shot, Programmable 256 Tap 127.5ns 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LN 256TAP 63.75NS 16SOIC / Delay Line IC 1-Shot, Programmable 256 Tap 63.75ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $32.0099
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2460 $61.4760
14+ $8.4072 $117.7008
22+ $8.1439 $179.1658
30+ $7.8817 $236.4510
38+ $7.6184 $289.4992
51+ $6.8307 $348.3657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess