EN
  • EN
  • DE

MC100EP195FAG

Part No MC100EP195FAG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description IC DELAY LN 1024TAP PROG 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Number of Taps/Steps 1024
Purpose Programmable
Delay to 1st Tap 2.2ns
Tap Increment 10ps
Available Total Delays 2.2ns to 12.2ns
Number of Independent Delays 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 074363-MC100EP195FAG
Ultra Librarian 3D Model Ultra Librarian MC100EP195FAG CAD Model

Description

The MC100EP195FAG is a high-performance, precision programmable delay chip designed by ON Semiconductor, a renowned leader in the semiconductor industry. This device is part of ON Semiconductor's 100EP series, which is known for its exceptional speed and reliability, making it an excellent choice for advanced digital systems that require precise timing adjustments.

Key Features

  • Programmable Delay: The MC100EP195FAG offers a finely adjustable delay range, which can be programmed directly via the serial input, allowing for precise timing calibration in critical applications.
  • High-Speed Performance: With a maximum frequency exceeding 3.0 GHz, this component ensures rapid signal processing, making it suitable for high-speed data communication and clock management systems.
  • Differential LVPECL Outputs: The device features Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, providing a robust signal integrity even at high speeds and reducing the risk of signal degradation.
  • Low Power Consumption: Designed with power efficiency in mind, the MC100EP195FAG operates with a minimal power draw, which is crucial for energy-sensitive applications.
  • Wide Voltage Range: It supports a broad range of supply voltages from 3.0V to 5.5V, offering flexibility in various system designs and ensuring compatibility with different logic levels.
  • Temperature Range: The device is operational over an extended temperature range from -40°C to +85°C, making it reliable in diverse environmental conditions.

Applications

The MC100EP195FAG is ideally suited for a variety of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • Signal synchronization in network routers and switches
  • Clock distribution and timing adjustment
  • Industrial control systems

Package and Quality

This device is available in a 32-lead LQFP package, which is known for its compact footprint and excellent thermal performance. ON Semiconductor is committed to delivering high-quality products, and the MC100EP195FAG is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.3738
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3228 $78.6456
4+ $32.2649 $129.0596
5+ $31.2566 $156.2830
7+ $30.2484 $211.7388
9+ $29.2401 $263.1609
12+ $26.2152 $314.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess