EN
  • EN
  • DE

MC100EP16VTDTR2

Part No MC100EP16VTDTR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR ECL DIFF VAR 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Differential Receiver/Driver IC 8-TSSOP
Manufacturer ON Semiconductor
Series 100EP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name MC100EP16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC100EP16VTDTODKR-ND, MC100EP16VTDTODKR, MC100EP16VTDTOSTR, MC100EP16VTDTOSDKR, MC100EP16VTDTOSCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926025-MC100EP16VTDTR2
Ultra Librarian 3D Model Ultra Librarian MC100EP16VTDTR2 CAD Model

Description

ON Semiconductor MC100EP16VTDTR2 Product Overview

The MC100EP16VTDTR2 is a high-performance, 5V ECL Differential Receiver/Driver integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically designed for use in systems that require low skew and high bandwidth, and it is particularly well-suited for applications in the telecommunications, computing, and networking industries.

Key Features

  • High Speed: The MC100EP16VTDTR2 boasts a maximum frequency of 3.2 GHz, ensuring rapid signal processing and high data throughput.
  • Differential Design: Its differential input and output structure provides improved noise immunity and minimizes signal interference, making it ideal for environments with high electrical noise.
  • Low Skew: The device offers exceptionally low skew, which is critical for maintaining data integrity in high-speed communications.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, it is robust enough to function reliably in a wide variety of environmental conditions.
  • Power Supply: The device operates with a 5V power supply, providing compatibility with many standard systems.
  • Package: It comes in a TSSOP-8 package, which allows for a compact footprint on printed circuit boards.

Applications

The MC100EP16VTDTR2 is versatile and can be used in a variety of applications:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Automated test equipment
  • Signal translation and amplification
  • Pulse shaping and timing circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EP16VTDTR2 is built to meet stringent quality standards, ensuring high reliability and performance for critical applications. With ON Semiconductor's global support and supply chain expertise, customers can integrate the MC100EP16VTDTR2 into their designs with confidence, benefiting from the company's extensive technical support and product longevity.

You May Also Be Interested in

Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess