Product Overview: SN74LVC1GX04DBVR from Texas Instruments
The SN74LVC1GX04DBVR is a single inverter gate integrated circuit (IC) from Texas Instruments (TI), designed to operate over a wide voltage range of 1.65 to 5.5 V. This device is part of TI's SN74LVC series, which is renowned for its low-voltage operation and low power consumption. The SN74LVC1GX04DBVR is specifically tailored for high-speed signal processing applications where space and power efficiency are crucial.
This IC is housed in a compact SOT-23-5 package, which is ideal for space-constrained applications. It features a single inverter gate that can be used in a variety of digital circuits, including oscillators, pulse shapers, and logic inverters. The high drive strength and balanced propagation delays of the SN74LVC1GX04DBVR make it a reliable choice for interfacing with different logic levels in mixed-voltage systems.
The SN74LVC1GX04DBVR is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. Additionally, it is designed with the industry-standard SC-70 (DBV) footprint, making it easily replaceable and compatible with existing designs.
Key Features:
- Wide Operating Voltage Range: 1.65 to 5.5 V
- Low Power Consumption: ICC is only 10 μA max
- High Output Drive: ±24-mA Output Drive at 3.3 V
- High-Speed: tpd of 3.4 ns (max) at 3.3 V
- Operational Temperature Range: -40°C to 85°C
- Compact 5-Pin SOT-23 Package
The SN74LVC1GX04DBVR's advanced design ensures minimal signal distortion and reduced noise, which is essential for maintaining signal integrity in digital applications. Its compatibility with 5V tolerant inputs makes it versatile in mixed-voltage environments, and its low static power consumption contributes to energy-saving designs.
Whether you're designing consumer electronics, telecommunications equipment, or industrial control systems, the SN74LVC1GX04DBVR from Texas Instruments offers a high-performance, space-saving solution for your inverting needs.