EN
  • EN
  • DE

MC10H109MELG

Part No MC10H109MELG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description Dual 4-5-Input OR/NOR Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 2
Number of Inputs 9 Input (4, 5)
Schmitt Trigger Input No
Output Type Differential
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Win Source Part Number 1217234-MC10H109MELG
Manufacturer Homepage www.onsemi.com
Family Name MC10H109
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H109MELG CAD Model

Description

ON Semiconductor MC10H109MELG Overview

The MC10H109MELG from ON Semiconductor is a high-performance, triple 2-input AND gate designed for use in systems that require fast edge rates and quick switching times. This device is part of ON Semiconductor's 10H series of high-speed logic gates, which are engineered to operate with exceptional speed and reliability.

Key Features

  • Logic Type: Triple 2-input AND Gate
  • Supply Voltage Range: -4.94V to -5.46V
  • Operating Temperature Range: 0°C to +75°C
  • Package / Case: SOEIAJ-16
  • Mounting Type: Surface Mount
  • Propagation Delay: Fast propagation times for high-speed applications
  • Power Dissipation: Optimized for low power consumption
  • Output Current: High current drive capability

Applications

The MC10H109MELG is suitable for a variety of applications where speed and performance are critical. It is commonly used in:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Signal processing units
  • Computer systems and servers
  • Instrumentation and testing equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10H109MELG is no exception. This device is manufactured to stringent standards, ensuring high reliability and performance consistency. It is designed to meet the rigorous demands of industrial and commercial applications, providing a dependable solution for complex electronic systems.

Environmental Compliance

The MC10H109MELG adheres to environmental standards and is compliant with RoHS (Restriction of Hazardous Substances), which makes it suitable for use in environmentally sensitive applications. ON Semiconductor's dedication to sustainability means that you can incorporate the MC10H109MELG into your designs with confidence, knowing that it meets current environmental regulations.

In summary, the MC10H109MELG from ON Semiconductor is a versatile, high-speed triple 2-input AND gate that offers fast switching, low power consumption, and high reliability for advanced electronic systems. Its robust design and compliance with environmental standards make it an ideal choice for designers looking for performance without compromising on quality or environmental responsibility.

You May Also Be Interested in

NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4899 $59.5960
95+ $1.2225 $116.1375
150+ $1.1843 $177.6450
205+ $1.1461 $234.9505
265+ $1.1079 $293.5935
350+ $0.9933 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess