EN
  • EN
  • DE

MC100EP01DT

Part No MC100EP01DT
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR ECL 4INPUT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Series 100EP
Package Tube
Product Status Active
Logic Type 4 Input OR/NOR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 100EP01
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633992-MC100EP01DT
Ultra Librarian 3D Model Ultra Librarian MC100EP01DT CAD Model

Description

The ON Semiconductor MC100EP01DT is a state-of-the-art high-speed logic gate designed to meet the demanding needs of modern digital systems. This advanced product is part of ON Semiconductor's high-performance ECLinPS MAX™ family, which is renowned for delivering exceptional speed and signal integrity.

Key Features:

  • Differential ECL Input: The MC100EP01DT comes with a differential ECL input, which ensures high noise immunity and minimizes the risk of signal degradation, making it ideal for applications that require reliable performance in challenging conditions.
  • High-Speed Operation: With propagation delays as low as 175 ps, this logic gate is optimized for high-speed operation, allowing it to handle fast signal transitions and high-frequency data streams with ease.
  • PECL Output: The device features a positive ECL (PECL) output, providing a compatible interface for subsequent stages in the signal path, and ensuring seamless integration with other high-speed components.
  • Power Supply: The MC100EP01DT operates with a standard -4.2 V power supply, which is typical for ECL circuits, offering a convenient power option for system designers.
  • Temperature Range: It is designed to perform reliably across a broad temperature range, from -40°C to 85°C, catering to industrial and automotive applications that require robust performance under varying environmental conditions.

Applications:

The MC100EP01DT is versatile and can be used in a variety of applications, including:

  • High-speed data transmission systems
  • Clock distribution networks
  • Pulse and signal generators
  • Test and measurement equipment
  • Telecommunications infrastructure

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The MC100EP01DT is manufactured to stringent standards, ensuring high reliability and performance consistency. This logic gate is a testament to ON Semiconductor's dedication to excellence in the field of high-speed digital logic technology.

Conclusion:

For designers looking to enhance their digital systems with a high-speed, reliable logic solution, the ON Semiconductor MC100EP01DT offers an excellent choice. Its combination of speed, performance, and quality makes it a valuable component in any high-speed digital application.

You May Also Be Interested in

ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6966 $60.2694
22+ $5.4947 $120.8834
33+ $5.3229 $175.6557
45+ $5.1513 $231.8085
58+ $4.9796 $288.8168
78+ $4.4645 $348.2310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess